Semtech Corp. Capacitive Touch Sensors, Proximity Sensor ICs - SX9306ICSTRT SX9306ICSTRT

Description
Manufacturer: Semtech Corporation Win Source Part Number: 1262777-SX9306ICSTRT Type: Proximity Only Number of Inputs: Up to 4 Interface: I2C Supply Current: 170μA Proximity Detection: Yes Categories: Integrated Circuits Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.semtech.com Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 3,000 Supply Voltage (V): 2.7V ~ 5.5V
Request a Quote Datasheet
Description
Manufacturer: Semtech Corporation Win Source Part Number: 1262777-SX9306ICSTRT Type: Proximity Only Number of Inputs: Up to 4 Interface: I2C Supply Current: 170μA Proximity Detection: Yes Categories: Integrated Circuits Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.semtech.com Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 3,000 Supply Voltage (V): 2.7V ~ 5.5V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Capacitive Touch Sensors, Proximity Sensor ICs - SX9306ICSTRT
1262777-SX9306ICSTRT
Capacitive Touch Sensors, Proximity Sensor ICs - SX9306ICSTRT 1262777-SX9306ICSTRT
Manufacturer: Semtech Corporation Win Source Part Number: 1262777-SX9306ICSTRT Type: Proximity Only Number of Inputs: Up to 4 Interface: I2C Supply Current: 170μA Proximity Detection: Yes Categories: Integrated Circuits Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.semtech.com Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 3,000 Supply Voltage (V): 2.7V ~ 5.5V

Manufacturer: Semtech Corporation
Win Source Part Number: 1262777-SX9306ICSTRT
Type: Proximity Only
Number of Inputs: Up to 4
Interface: I2C
Supply Current: 170μA
Proximity Detection: Yes
Categories: Integrated Circuits
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.semtech.com
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 3,000
Supply Voltage (V): 2.7V ~ 5.5V

Buy Now
Interface - Sensor, Capacitive Touch - SX9306ICSTRT - Lingto Electronic Limited
Shenzhen, China
Interface - Sensor, Capacitive Touch
SX9306ICSTRT
Interface - Sensor, Capacitive Touch SX9306ICSTRT
1OW POWER SMART PROX SAR

1OW POWER SMART PROX SAR

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Touch Screen Sensors Touch Screen Sensors
Product Number 1262777-SX9306ICSTRT SX9306ICSTRT
Product Name Capacitive Touch Sensors, Proximity Sensor ICs - SX9306ICSTRT Interface - Sensor, Capacitive Touch
Operating Temperature -40 to 185 F (-40 to 85 C)
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Sensor, Capacitive Touch - CY8C20180-SX21 - Lingto Electronic Limited
Specs
Sensor Type Capacitive
View Details
Specs
Sensor Type Resistive
External Connections 5 Wire Connection
Features Stylus (optional feature)
View Details
Touch Screen Panels -  - Kyocera Corporation
Kyocera Corporation
Specs
Sensor Type Resistive
Screen Diagonal 3.5 to 12.1 inch (88.9 to 307 mm)
View Details
FastTrack PRECI-Touch® Sensors with Glass Cover Lens - TP2131-01 - New Vision Display
Specs
Sensor Type Capacitive
External Connections I2C
Operating Temperature -4 to 158 F (-20 to 70 C)
View Details