Semtech Corp. Development Boards, Kits, Programmers - Evaluation Boards - Sensors SX9306EVKA

Description
Win Source Part Number: 1283772-SX9306EVKA Category: Development Boards, Kits, Programmers>Evaluati on Boards - Sensors Package: Bulk Standard Package: 1 Interface: I2C Supplied Contents: Board(s) Utilized IC / Part: SX9306 Sensor Type: Proximity Voltage - Supply: 2.7V ~ 5.5V ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: 1 (Unlimited) HTSUS: 8473.30.1180 Mfr: Semtech Corporation Base Product Number: SX9306 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1283772-SX9306EVKA Category: Development Boards, Kits, Programmers>Evaluati on Boards - Sensors Package: Bulk Standard Package: 1 Interface: I2C Supplied Contents: Board(s) Utilized IC / Part: SX9306 Sensor Type: Proximity Voltage - Supply: 2.7V ~ 5.5V ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: 1 (Unlimited) HTSUS: 8473.30.1180 Mfr: Semtech Corporation Base Product Number: SX9306 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Development Boards, Kits, Programmers - Evaluation Boards - Sensors - 1283772-SX9306EVKA - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation Boards - Sensors
1283772-SX9306EVKA
Development Boards, Kits, Programmers - Evaluation Boards - Sensors 1283772-SX9306EVKA
Win Source Part Number: 1283772-SX9306EVKA Category: Development Boards, Kits, Programmers>Evaluati on Boards - Sensors Package: Bulk Standard Package: 1 Interface: I2C Supplied Contents: Board(s) Utilized IC / Part: SX9306 Sensor Type: Proximity Voltage - Supply: 2.7V ~ 5.5V ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: 1 (Unlimited) HTSUS: 8473.30.1180 Mfr: Semtech Corporation Base Product Number: SX9306 Product Status: Obsolete

Win Source Part Number: 1283772-SX9306EVKA
Category: Development Boards, Kits, Programmers>Evaluation Boards - Sensors
Package: Bulk
Standard Package: 1
Interface: I2C
Supplied Contents: Board(s)
Utilized IC / Part: SX9306
Sensor Type: Proximity
Voltage - Supply: 2.7V ~ 5.5V
ECCN: EAR99
Fake Threat In the Open Market: 72 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8473.30.1180
Mfr: Semtech Corporation
Base Product Number: SX9306
Product Status: Obsolete

Buy Now Datasheet
Sensor Evaluation Boards - SX9306EVKA-ND - DigiKey
Thief River Falls, MN, United States
Sensor Evaluation Boards
SX9306EVKA-ND
Sensor Evaluation Boards SX9306EVKA-ND
SX9306 - Proximity Sensor Evaluation Board

SX9306 - Proximity Sensor Evaluation Board

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - Sensor Evaluation Boards - SX9306EVKA - Acme Chip Technology Co., Limited
Shenzhen, China
Development Boards, Kits, Programmers - Evaluation Boards - Sensor Evaluation Boards
SX9306EVKA
Development Boards, Kits, Programmers - Evaluation Boards - Sensor Evaluation Boards SX9306EVKA
SX9306 EVALUATION KI

SX9306 EVALUATION KI

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Acme Chip Technology Co., Limited
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 1283772-SX9306EVKA SX9306EVKA-ND SX9306EVKA
Product Name Development Boards, Kits, Programmers - Evaluation Boards - Sensors Sensor Evaluation Boards Development Boards, Kits, Programmers - Evaluation Boards - Sensor Evaluation Boards
Category Developement Board Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

TB for AVA-17303+ (W/ RF CONN) - TB-AVA-17303C+ - Mini-Circuits
Specs
Category Developement Board
View Details
Microcontroller Development Tools - 2163757 - RS Components, Ltd.
Specs
Category Development Suite / Kit
Supported System Development kit
Manufacturer Tensilica; Other
View Details
Sensor Evaluation Boards - 2952-IST_A05_FLOWMODULMITMFS02-ND - DigiKey
Innovative Sensor Technology IST USA Division
Specs
Signal Type Analog
View Details