Semtech Corp. Development Boards, Kits, Programmers - Evaluation Boards - Sensors SX9300EVKA

Description
Win Source Part Number: 1283771-SX9300EVKA Category: Development Boards, Kits, Programmers>Evaluati on Boards - Sensors Package: Bulk Standard Package: 1 Interface: I2C Supplied Contents: Board(s) Utilized IC / Part: SX9300 Sensor Type: Proximity Voltage - Supply: 2.7V ~ 5.5V ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) HTSUS: 8473.30.1180 Mfr: Semtech Corporation Base Product Number: SX93 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1283771-SX9300EVKA Category: Development Boards, Kits, Programmers>Evaluati on Boards - Sensors Package: Bulk Standard Package: 1 Interface: I2C Supplied Contents: Board(s) Utilized IC / Part: SX9300 Sensor Type: Proximity Voltage - Supply: 2.7V ~ 5.5V ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) HTSUS: 8473.30.1180 Mfr: Semtech Corporation Base Product Number: SX93 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Development Boards, Kits, Programmers - Evaluation Boards - Sensors - 1283771-SX9300EVKA - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation Boards - Sensors
1283771-SX9300EVKA
Development Boards, Kits, Programmers - Evaluation Boards - Sensors 1283771-SX9300EVKA
Win Source Part Number: 1283771-SX9300EVKA Category: Development Boards, Kits, Programmers>Evaluati on Boards - Sensors Package: Bulk Standard Package: 1 Interface: I2C Supplied Contents: Board(s) Utilized IC / Part: SX9300 Sensor Type: Proximity Voltage - Supply: 2.7V ~ 5.5V ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) HTSUS: 8473.30.1180 Mfr: Semtech Corporation Base Product Number: SX93 Product Status: Obsolete

Win Source Part Number: 1283771-SX9300EVKA
Category: Development Boards, Kits, Programmers>Evaluation Boards - Sensors
Package: Bulk
Standard Package: 1
Interface: I2C
Supplied Contents: Board(s)
Utilized IC / Part: SX9300
Sensor Type: Proximity
Voltage - Supply: 2.7V ~ 5.5V
ECCN: EAR99
Fake Threat In the Open Market: 60 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8473.30.1180
Mfr: Semtech Corporation
Base Product Number: SX93
Product Status: Obsolete

Buy Now Datasheet
Sensor Evaluation Boards - SX9300EVKA-ND - DigiKey
Thief River Falls, MN, United States
Sensor Evaluation Boards
SX9300EVKA-ND
Sensor Evaluation Boards SX9300EVKA-ND
SX9300 - Proximity Sensor Evaluation Board

SX9300 - Proximity Sensor Evaluation Board

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - Sensor Evaluation Boards - SX9300EVKA - Acme Chip Technology Co., Limited
Shenzhen, China
Development Boards, Kits, Programmers - Evaluation Boards - Sensor Evaluation Boards
SX9300EVKA
Development Boards, Kits, Programmers - Evaluation Boards - Sensor Evaluation Boards SX9300EVKA
KIT EVALUATION SX9300

KIT EVALUATION SX9300

Supplier's Site
Sx9300 Evaluation Kit Semtech - 06X0970 - Newark, An Avnet Company
Chicago, IL, United States
Sx9300 Evaluation Kit Semtech
06X0970
Sx9300 Evaluation Kit Semtech 06X0970
SX9300 Evaluation Kit

SX9300 Evaluation Kit

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 1283771-SX9300EVKA SX9300EVKA-ND SX9300EVKA 06X0970
Product Name Development Boards, Kits, Programmers - Evaluation Boards - Sensors Sensor Evaluation Boards Development Boards, Kits, Programmers - Evaluation Boards - Sensor Evaluation Boards Sx9300 Evaluation Kit Semtech
Category Developement Board Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

Breakout Board BOB 0.4 for HISsmd series - BOB 0.4 - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Category Developement Board
Development Tool Break Out Board
View Details
TB,CDP-2-13-75-1+,TT1491,75OHM - TB-565+ - Mini-Circuits
Specs
Category Developement Board
View Details
Sensor Development Boards and Evaluation Kits - DPP301A000 - TE Connectivity
Specs
Category Development Suite / Kit
View Details
3 suppliers
Microcontroller Development Tools - 2133255 - RS Components, Ltd.
Specs
Category Development Suite / Kit
Bus Width 8-Bit; 8 bit; Other
Supported System 8 bit
View Details