Semtech Corp. RF and Wireless - RF Misc ICs and Modules SX9210ICSTRT

Description
SX9210 LOW POWER WEARABLE
Datasheet
Description
SX9210 LOW POWER WEARABLE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF and Wireless - RF Misc ICs and Modules - SX9210ICSTRT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Misc ICs and Modules
SX9210ICSTRT
RF and Wireless - RF Misc ICs and Modules SX9210ICSTRT
SX9210 LOW POWER WEARABLE

SX9210 LOW POWER WEARABLE

Supplier's Site
RF Misc ICs and Modules - SX9210ICSTRT - ODG (Origin Data Global)
Shenzhen, China
RF Misc ICs and Modules
SX9210ICSTRT
RF Misc ICs and Modules SX9210ICSTRT
SX9210 LOW POWER WEARABLE

SX9210 LOW POWER WEARABLE

Supplier's Site Datasheet

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Network and Communication Chips Network and Communication Chips
Product Number SX9210ICSTRT SX9210ICSTRT
Product Name RF and Wireless - RF Misc ICs and Modules RF Misc ICs and Modules
Package Type 8-UFBGA, WLCSP
Unlock Full Specs
to access all available technical data

Similar Products

Butler Matrix KBM9010180 - KBM9010180 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 1000 to 18000 MHz
View Details
GPS Antennas - 2024076 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology GPS
Features RoHS
View Details
RF Transceiver ICs - 4823-NRF24L01P-R7TR-ND - DigiKey
Nordic Semiconductor ASA
Specs
Device Type Transceiver
Operating Frequency 2400 MHz
Data Rate 2000 kbps
View Details
RF Receivers - 863-SI47912A2GE1GM-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Device Type Receiver
Supply Voltage 1.8V; 3.3V
Operating Frequency 0.1440 to 1492 MHz
View Details