Semtech Corp. Integrated Circuits (ICs) - Data Acquisition - Touch Screen Controllers SX8677IWLTRT

Description
Win Source Part Number: 1265187-SX8677IWLTRT Category: Integrated Circuits (ICs)>Data Acquisition - Touch Screen Controllers Package: Tape & Reel (TR) Standard Package: 3,000 Mounting: SMD (SMT) Interface: I2C, Serial Current - Supply: 120 µA Resolution (Bits): 12 b Voltage Reference: Internal Voltage - Supply: 2.3V ~ 3.6V Package / Case: 20-WFQFN Exposed Pad Supplier Device Package: 20-QFN (4x4) Temperature Range - Operating: -40°C ~ 85°C Touchscreen: 4 or 5 Wire Resistive ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Semtech Corporation Base Product Number: SX867 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1265187-SX8677IWLTRT Category: Integrated Circuits (ICs)>Data Acquisition - Touch Screen Controllers Package: Tape & Reel (TR) Standard Package: 3,000 Mounting: SMD (SMT) Interface: I2C, Serial Current - Supply: 120 µA Resolution (Bits): 12 b Voltage Reference: Internal Voltage - Supply: 2.3V ~ 3.6V Package / Case: 20-WFQFN Exposed Pad Supplier Device Package: 20-QFN (4x4) Temperature Range - Operating: -40°C ~ 85°C Touchscreen: 4 or 5 Wire Resistive ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Semtech Corporation Base Product Number: SX867 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Data Acquisition - Touch Screen Controllers - 1265187-SX8677IWLTRT - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Data Acquisition - Touch Screen Controllers
1265187-SX8677IWLTRT
Integrated Circuits (ICs) - Data Acquisition - Touch Screen Controllers 1265187-SX8677IWLTRT
Win Source Part Number: 1265187-SX8677IWLTRT Category: Integrated Circuits (ICs)>Data Acquisition - Touch Screen Controllers Package: Tape & Reel (TR) Standard Package: 3,000 Mounting: SMD (SMT) Interface: I2C, Serial Current - Supply: 120 µA Resolution (Bits): 12 b Voltage Reference: Internal Voltage - Supply: 2.3V ~ 3.6V Package / Case: 20-WFQFN Exposed Pad Supplier Device Package: 20-QFN (4x4) Temperature Range - Operating: -40°C ~ 85°C Touchscreen: 4 or 5 Wire Resistive ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Semtech Corporation Base Product Number: SX867 Product Status: Obsolete

Win Source Part Number: 1265187-SX8677IWLTRT
Category: Integrated Circuits (ICs)>Data Acquisition - Touch Screen Controllers
Package: Tape & Reel (TR)
Standard Package: 3,000
Mounting: SMD (SMT)
Interface: I2C, Serial
Current - Supply: 120 µA
Resolution (Bits): 12 b
Voltage Reference: Internal
Voltage - Supply: 2.3V ~ 3.6V
Package / Case: 20-WFQFN Exposed Pad
Supplier Device Package: 20-QFN (4x4)
Temperature Range - Operating: -40°C ~ 85°C
Touchscreen: 4 or 5 Wire Resistive
ECCN: EAR99
Fake Threat In the Open Market: 70 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: Semtech Corporation
Base Product Number: SX867
Product Status: Obsolete

Buy Now
QFN Touch Screen Controller - 775-SX8677IWLTRT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
QFN Touch Screen Controller
775-SX8677IWLTRT
QFN Touch Screen Controller 775-SX8677IWLTRT
Haptics Enabled Multitouch 4/5 Wire Resistive Touch Screen 20-Pin QFN EP Product overview: SX8677IWLTRT from Semtech is a Touch Screen Controller for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include QFN. Search-friendly keywords include Touch Screen Controller, Touch Screen Controllers, electronic component, datasheet, replacement part, QFN. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 775-SX8677IWLTRT can be used for catalog matching and distributor lookup.

Haptics Enabled Multitouch 4/5 Wire Resistive Touch Screen 20-Pin QFN EP Product overview: SX8677IWLTRT from Semtech is a Touch Screen Controller for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include QFN. Search-friendly keywords include Touch Screen Controller, Touch Screen Controllers, electronic component, datasheet, replacement part, QFN. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 775-SX8677IWLTRT can be used for catalog matching and distributor lookup.

Supplier's Site
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Touch Screen Controllers
SX8677IWLTRT
Integrated Circuits (ICs) - Data Acquisition - Touch Screen Controllers SX8677IWLTRT
IC SCREEN CNTRL 12BIT 20QFN

IC SCREEN CNTRL 12BIT 20QFN

Supplier's Site
Data Acquisition - Touch Screen Controllers - SX8677IWLTRT - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Touch Screen Controllers
SX8677IWLTRT
Data Acquisition - Touch Screen Controllers SX8677IWLTRT
IC SCREEN CNTRL 12BIT 20QFN

IC SCREEN CNTRL 12BIT 20QFN

Supplier's Site Datasheet
Touch Screen Controllers - SX8677IWLTRT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Touch Screen Controllers
SX8677IWLTRT
Touch Screen Controllers SX8677IWLTRT
Touchscreen Controller 4 or 5 Wire Resistive 12 b I²C, Serial Interface 20-QFN (4x4)

Touchscreen Controller 4 or 5 Wire Resistive 12 b I²C, Serial Interface 20-QFN (4x4)

Buy Now

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Touch Screen Controllers Touch Screen Controllers Touch Screen Controllers Touch Screen Controllers Touch Screen Controllers
Product Number 1265187-SX8677IWLTRT 775-SX8677IWLTRT SX8677IWLTRT SX8677IWLTRT SX8677IWLTRT
Product Name Integrated Circuits (ICs) - Data Acquisition - Touch Screen Controllers QFN Touch Screen Controller Integrated Circuits (ICs) - Data Acquisition - Touch Screen Controllers Data Acquisition - Touch Screen Controllers Touch Screen Controllers
Type Resistive Resistive
Unlock Full Specs
to access all available technical data

Similar Products

5-wire Resistive Type Single-touch module - ETM-RES04C-EEH4EE - Advantech
Specs
Type Resistive
Wire Type 5 Wire
Interface USB
View Details
Data Acquisition - Touch Screen Controllers - MAX11811GTP/V+ - Lingto Electronic Limited
Specs
Interface I2C; Serial; I²C, Serial
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Integrated Circuits (ICs) - Data Acquisition - Touch Screen Controllers - FTCSU548 - Shenzhen Shengyu Electronics Technology Limited
Specs
Interface Serial; USB; Serial, USB
Supply Voltage 3.3 volts
View Details
3 suppliers
Touch Screen Sensor ICs - 4972943P - RS Components, Ltd.
Specs
Wire Type 4 Wire
Interface 4 Wire
View Details