Win Source Part Number: 1265191-SX8674IWLTRT
Category: Integrated Circuits (ICs)>Data Acquisition - Touch Screen Controllers
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Interface: I2C, Serial
Current - Supply: 120 µA
Resolution (Bits): 12 b
Voltage Reference: Internal
Voltage - Supply: 2.3V ~ 3.6V
Package / Case: 20-WFQFN Exposed Pad
Supplier Device Package: 20-QFN (4x4)
Temperature Range - Operating: -40°C ~ 85°C
Touchscreen: 4 or 5 Wire Resistive
ECCN: EAR99
Fake Threat In the Open Market: 65 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: Semtech Corporation
Other Names: SX8674IWLTRTTR,SX867
Base Product Number: SX867
Product Status: Obsolete
Telecom Circuit, 1-Func, QFN-20 Product overview: SX8674IWLTRT from Semtech is a Touch Screen Controller for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include QFN. Search-friendly keywords include Touch Screen Controller, Touch Screen Controllers, electronic component, datasheet, replacement part, QFN. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 775-SX8674IWLTRT can be used for catalog matching and distributor lookup.
Touchscreen Controller 4 or 5 Wire Resistive 12 b I²C, Serial Interface 20-QFN (4x4)
IC SCREEN CNTRL 12BIT 20QFN
IC SCREEN CNTRL 12BIT 20QFN
Touch Screen Controllers 4/5 WIRE RESISTIVE TOUCH
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Touch Screen Controllers | Touch Screen Controllers | Touch Screen Controllers | Touch Screen Controllers | Touch Screen Controllers | Touch Screen Controllers |
| Product Number | 1265191-SX8674IWLTRT | 775-SX8674IWLTRT | SX8674IWLTRT | SX8674IWLTRT | SX8674IWLTRT | SX8674IWLTRT |
| Product Name | Integrated Circuits (ICs) - Data Acquisition - Touch Screen Controllers | QFN Touch Screen Controller | Touch Screen Controllers | Integrated Circuits (ICs) - Data Acquisition - Touch Screen Controllers | Data Acquisition - Touch Screen Controllers | Touch Screen Controllers |
| Type | Resistive | Resistive |