Semtech Corp. Development Boards, Kits, Programmers - Evaluation Boards - Sensors SX8663EVK

Description
Win Source Part Number: 1283778-SX8663EVK Category: Development Boards, Kits, Programmers>Evaluati on Boards - Sensors Package: Box Standard Package: 1 Interface: I2C Supplied Contents: Board(s) Utilized IC / Part: SX8663 Sensor Type: Touch, Capacitive Voltage - Supply: 2.7V ~ 3.6V ECCN: 5A991B1 Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) HTSUS: 8473.30.1180 Mfr: Semtech Corporation Base Product Number: SX866 Product Status: Obsolete RoHS Status: Not applicable
Request a Quote
Description
Win Source Part Number: 1283778-SX8663EVK Category: Development Boards, Kits, Programmers>Evaluati on Boards - Sensors Package: Box Standard Package: 1 Interface: I2C Supplied Contents: Board(s) Utilized IC / Part: SX8663 Sensor Type: Touch, Capacitive Voltage - Supply: 2.7V ~ 3.6V ECCN: 5A991B1 Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) HTSUS: 8473.30.1180 Mfr: Semtech Corporation Base Product Number: SX866 Product Status: Obsolete RoHS Status: Not applicable
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Development Boards, Kits, Programmers - Evaluation Boards - Sensors - 1283778-SX8663EVK - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation Boards - Sensors
1283778-SX8663EVK
Development Boards, Kits, Programmers - Evaluation Boards - Sensors 1283778-SX8663EVK
Win Source Part Number: 1283778-SX8663EVK Category: Development Boards, Kits, Programmers>Evaluati on Boards - Sensors Package: Box Standard Package: 1 Interface: I2C Supplied Contents: Board(s) Utilized IC / Part: SX8663 Sensor Type: Touch, Capacitive Voltage - Supply: 2.7V ~ 3.6V ECCN: 5A991B1 Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) HTSUS: 8473.30.1180 Mfr: Semtech Corporation Base Product Number: SX866 Product Status: Obsolete RoHS Status: Not applicable

Win Source Part Number: 1283778-SX8663EVK
Category: Development Boards, Kits, Programmers>Evaluation Boards - Sensors
Package: Box
Standard Package: 1
Interface: I2C
Supplied Contents: Board(s)
Utilized IC / Part: SX8663
Sensor Type: Touch, Capacitive
Voltage - Supply: 2.7V ~ 3.6V
ECCN: 5A991B1
Fake Threat In the Open Market: 54 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8473.30.1180
Mfr: Semtech Corporation
Base Product Number: SX866
Product Status: Obsolete
RoHS Status: Not applicable

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Electronic Development Boards
Product Number 1283778-SX8663EVK
Product Name Development Boards, Kits, Programmers - Evaluation Boards - Sensors
Category Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

TB,AD4PS-1,CJ725,K8,50 OHM - TB-81 - Mini-Circuits
Specs
Category Developement Board
View Details
Development Tool Accessories - 2305125 - RS Components, Ltd.
Specs
Category Development Suite / Kit
View Details
Driver Circuit Board DCB.S3.330 - DCB.S3.330 - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Category Developement Board
View Details
2 suppliers
Sensor Evaluation Boards - 223-1628-ND - DigiKey
Specs
Manufacturer TE CONNECTIVITY MEASUREMENT SPECIALTIES; Other
Ports USB
View Details
2 suppliers