Semtech Corp. Capacitive Touch Sensors, Proximity Sensor ICs - SX8662I08AWLTRT SX8662I08AWLTRT

Description
Manufacturer: Semtech Corporation Win Source Part Number: 898667-SX8662I08AWLT RT Operating Temperature Range: -40°C ~ 85°C Features: Capacitive Touch Buttons 32-QFN (5x5) Package: Reel - TR Package: 32-VFQFN Mounting: Surface Mount Part Status: Obsolete Family Name: SX866 Categories: Integrated Circuits (ICs) Case / Package: 32-QFN (5x5) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Semtech Corporation Win Source Part Number: 898667-SX8662I08AWLT RT Operating Temperature Range: -40°C ~ 85°C Features: Capacitive Touch Buttons 32-QFN (5x5) Package: Reel - TR Package: 32-VFQFN Mounting: Surface Mount Part Status: Obsolete Family Name: SX866 Categories: Integrated Circuits (ICs) Case / Package: 32-QFN (5x5) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Capacitive Touch Sensors, Proximity Sensor ICs - SX8662I08AWLTRT
898667-SX8662I08AWLTRT
Capacitive Touch Sensors, Proximity Sensor ICs - SX8662I08AWLTRT 898667-SX8662I08AWLTRT
Manufacturer: Semtech Corporation Win Source Part Number: 898667-SX8662I08AWLT RT Operating Temperature Range: -40°C ~ 85°C Features: Capacitive Touch Buttons 32-QFN (5x5) Package: Reel - TR Package: 32-VFQFN Mounting: Surface Mount Part Status: Obsolete Family Name: SX866 Categories: Integrated Circuits (ICs) Case / Package: 32-QFN (5x5) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001

Manufacturer: Semtech Corporation
Win Source Part Number: 898667-SX8662I08AWLTRT
Operating Temperature Range: -40°C ~ 85°C
Features: Capacitive Touch Buttons 32-QFN (5x5)
Package: Reel - TR
Package: 32-VFQFN
Mounting: Surface Mount
Part Status: Obsolete
Family Name: SX866
Categories: Integrated Circuits (ICs)
Case / Package: 32-QFN (5x5)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001

Buy Now Datasheet
Shenzhen, China
Interface - Sensor, Capacitive Touch
SX8662I08AWLTRT
Interface - Sensor, Capacitive Touch SX8662I08AWLTRT
TOUCH BUTTON CONTROLLER

TOUCH BUTTON CONTROLLER

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Touch Screen Sensors Touch Screen Sensors
Product Number 898667-SX8662I08AWLTRT SX8662I08AWLTRT
Product Name Capacitive Touch Sensors, Proximity Sensor ICs - SX8662I08AWLTRT Interface - Sensor, Capacitive Touch
Operating Temperature -40 to 185 F (-40 to 85 C)
Unlock Full Specs
to access all available technical data

Similar Products

EclipseTouch™ - 104405A3 - PANJIT SemiConductor
PANJIT SemiConductor
Specs
Sensor Type Resistive
Operating Temperature 32 to 122 F (0 to 50 C)
Screen Width 8.45 inch (215 mm)
View Details