Semtech Corp. Capacitive Touch Sensors, Proximity Sensor ICs - SX8661I07ZULTRT SX8661I07ZULTRT

Description
Manufacturer: Semtech Corporation Win Source Part Number: 802903-SX8661I07ZULT RT Packaging: Reel Type: Buttons Number of Inputs: 8 Interface: I2C Current - Supply: 200μA Part Status: Obsolete (End Of Life) Resolution: 10 b Proximity Detection: Yes LED Driver Channels: 8 Supplier Device Package: 28-QFN (4x4) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 28-VFQFN Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 2 (1 Year) Supply Voltage (V): 2.7V ~ 3.6V
Request a Quote Datasheet
Description
Manufacturer: Semtech Corporation Win Source Part Number: 802903-SX8661I07ZULT RT Packaging: Reel Type: Buttons Number of Inputs: 8 Interface: I2C Current - Supply: 200μA Part Status: Obsolete (End Of Life) Resolution: 10 b Proximity Detection: Yes LED Driver Channels: 8 Supplier Device Package: 28-QFN (4x4) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 28-VFQFN Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 2 (1 Year) Supply Voltage (V): 2.7V ~ 3.6V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Capacitive Touch Sensors, Proximity Sensor ICs - SX8661I07ZULTRT
802903-SX8661I07ZULTRT
Capacitive Touch Sensors, Proximity Sensor ICs - SX8661I07ZULTRT 802903-SX8661I07ZULTRT
Manufacturer: Semtech Corporation Win Source Part Number: 802903-SX8661I07ZULT RT Packaging: Reel Type: Buttons Number of Inputs: 8 Interface: I2C Current - Supply: 200μA Part Status: Obsolete (End Of Life) Resolution: 10 b Proximity Detection: Yes LED Driver Channels: 8 Supplier Device Package: 28-QFN (4x4) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 28-VFQFN Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 2 (1 Year) Supply Voltage (V): 2.7V ~ 3.6V

Manufacturer: Semtech Corporation
Win Source Part Number: 802903-SX8661I07ZULTRT
Packaging: Reel
Type: Buttons
Number of Inputs: 8
Interface: I2C
Current - Supply: 200μA
Part Status: Obsolete (End Of Life)
Resolution: 10 b
Proximity Detection: Yes
LED Driver Channels: 8
Supplier Device Package: 28-QFN (4x4)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 28-VFQFN
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 3,000
MSL Level: 2 (1 Year)
Supply Voltage (V): 2.7V ~ 3.6V

Buy Now
Interface - Sensor, Capacitive Touch - SX8661I07ZULTRT - Lingto Electronic Limited
Shenzhen, China
Interface - Sensor, Capacitive Touch
SX8661I07ZULTRT
Interface - Sensor, Capacitive Touch SX8661I07ZULTRT
IC TOUCH BUTTON CTLR 28MLPQ

IC TOUCH BUTTON CTLR 28MLPQ

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Touch Screen Sensors Touch Screen Sensors
Product Number 802903-SX8661I07ZULTRT SX8661I07ZULTRT
Product Name Capacitive Touch Sensors, Proximity Sensor ICs - SX8661I07ZULTRT Interface - Sensor, Capacitive Touch
Operating Temperature -40 to 185 F (-40 to 85 C)
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Sensor, Capacitive Touch - MPR084Q - Lingto Electronic Limited
Specs
Sensor Type Capacitive
View Details
Touch Screen Panels -  - Kyocera Corporation
Kyocera Corporation
Specs
Sensor Type Resistive
Screen Diagonal 3.5 to 12.1 inch (88.9 to 307 mm)
View Details