Semtech Corp. Capacitive Touch Sensors, Proximity Sensor ICs - SX8660I06ZULT SX8660I06ZULT

Description
Manufacturer: Semtech Corporation Win Source Part Number: 107882-SX8660I06ZULT Packaging: Tray Type: Buttons Number of Inputs: 8 Resolution: 10 b Proximity Detection: No LED Driver Channels: 8 Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 28-QFN (4x4) Supply Voltage - Operating: 2.7 V to 3.6 V Operating Supply Current: 200μA Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Semtech Corporation Win Source Part Number: 107882-SX8660I06ZULT Packaging: Tray Type: Buttons Number of Inputs: 8 Resolution: 10 b Proximity Detection: No LED Driver Channels: 8 Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 28-QFN (4x4) Supply Voltage - Operating: 2.7 V to 3.6 V Operating Supply Current: 200μA Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Capacitive Touch Sensors, Proximity Sensor ICs - SX8660I06ZULT
107882-SX8660I06ZULT
Capacitive Touch Sensors, Proximity Sensor ICs - SX8660I06ZULT 107882-SX8660I06ZULT
Manufacturer: Semtech Corporation Win Source Part Number: 107882-SX8660I06ZULT Packaging: Tray Type: Buttons Number of Inputs: 8 Resolution: 10 b Proximity Detection: No LED Driver Channels: 8 Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 28-QFN (4x4) Supply Voltage - Operating: 2.7 V to 3.6 V Operating Supply Current: 200μA Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance

Manufacturer: Semtech Corporation
Win Source Part Number: 107882-SX8660I06ZULT
Packaging: Tray
Type: Buttons
Number of Inputs: 8
Resolution: 10 b
Proximity Detection: No
LED Driver Channels: 8
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 28-QFN (4x4)
Supply Voltage - Operating: 2.7 V to 3.6 V
Operating Supply Current: 200μA
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Touch Screen Sensors
Product Number 107882-SX8660I06ZULT
Product Name Capacitive Touch Sensors, Proximity Sensor ICs - SX8660I06ZULT
Operating Temperature -40 to 185 F (-40 to 85 C)
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Sensor, Capacitive Touch - MPR084EJR2 - Lingto Electronic Limited
Specs
Sensor Type Capacitive
View Details
Touch Screen Panels -  - Kyocera Corporation
Kyocera Corporation
Specs
Sensor Type Resistive
Screen Diagonal 3.5 to 12.1 inch (88.9 to 307 mm)
View Details