Semtech Corp. Capacitive Touch Sensors, Proximity Sensor ICs - SX8660I06YULTRT SX8660I06YULTRT

Description
Manufacturer: Semtech Corporation Win Source Part Number: 1104197-SX8660I06YUL TRT Packaging: Reel - TR Type: Buttons Number of Inputs: 8 Resolution: 10 b Proximity Detection: No LED Driver Channels: 8 Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 28-QFN (4x4) Supply Voltage - Operating: 2.7 V to 3.6 V Operating Supply Current: 200μA Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs
Request a Quote Datasheet
Description
Manufacturer: Semtech Corporation Win Source Part Number: 1104197-SX8660I06YUL TRT Packaging: Reel - TR Type: Buttons Number of Inputs: 8 Resolution: 10 b Proximity Detection: No LED Driver Channels: 8 Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 28-QFN (4x4) Supply Voltage - Operating: 2.7 V to 3.6 V Operating Supply Current: 200μA Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Capacitive Touch Sensors, Proximity Sensor ICs - SX8660I06YULTRT
1104197-SX8660I06YULTRT
Capacitive Touch Sensors, Proximity Sensor ICs - SX8660I06YULTRT 1104197-SX8660I06YULTRT
Manufacturer: Semtech Corporation Win Source Part Number: 1104197-SX8660I06YUL TRT Packaging: Reel - TR Type: Buttons Number of Inputs: 8 Resolution: 10 b Proximity Detection: No LED Driver Channels: 8 Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 28-QFN (4x4) Supply Voltage - Operating: 2.7 V to 3.6 V Operating Supply Current: 200μA Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs

Manufacturer: Semtech Corporation
Win Source Part Number: 1104197-SX8660I06YULTRT
Packaging: Reel - TR
Type: Buttons
Number of Inputs: 8
Resolution: 10 b
Proximity Detection: No
LED Driver Channels: 8
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 28-QFN (4x4)
Supply Voltage - Operating: 2.7 V to 3.6 V
Operating Supply Current: 200μA
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs

Buy Now Datasheet
Interface - Sensor, Capacitive Touch - SX8660I06YULTRT - Lingto Electronic Limited
Shenzhen, China
Interface - Sensor, Capacitive Touch
SX8660I06YULTRT
Interface - Sensor, Capacitive Touch SX8660I06YULTRT
TOUCH BUTTON CONTROLLER

TOUCH BUTTON CONTROLLER

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Touch Screen Sensors Touch Screen Sensors
Product Number 1104197-SX8660I06YULTRT SX8660I06YULTRT
Product Name Capacitive Touch Sensors, Proximity Sensor ICs - SX8660I06YULTRT Interface - Sensor, Capacitive Touch
Operating Temperature -40 to 185 F (-40 to 85 C)
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Sensor, Capacitive Touch - MPR084QR2 - Lingto Electronic Limited
Specs
Sensor Type Capacitive
View Details
Touch Screen Panels -  - Kyocera Corporation
Kyocera Corporation
Specs
Sensor Type Resistive
Screen Diagonal 3.5 to 12.1 inch (88.9 to 307 mm)
View Details