Semtech Corp. Capacitive Touch Sensors, Proximity Sensor ICs - SX8660I06AULTRT SX8660I06AULTRT

Description
Manufacturer: Semtech Corporation Win Source Part Number: 898666-SX8660I06AULT RT Operating Temperature Range: -40°C ~ 85°C Features: Capacitive Touch Buttons 28-QFN (4x4) Package: Reel - TR Package: 28-VFQFN Mounting: Surface Mount Part Status: Obsolete Family Name: SX866 Categories: Integrated Circuits (ICs) Case / Package: 28-QFN (4x4) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Semtech Corporation Win Source Part Number: 898666-SX8660I06AULT RT Operating Temperature Range: -40°C ~ 85°C Features: Capacitive Touch Buttons 28-QFN (4x4) Package: Reel - TR Package: 28-VFQFN Mounting: Surface Mount Part Status: Obsolete Family Name: SX866 Categories: Integrated Circuits (ICs) Case / Package: 28-QFN (4x4) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitive Touch Sensors, Proximity Sensor ICs - SX8660I06AULTRT - 898666-SX8660I06AULTRT - Win Source Electronics
Laguna Hills, CA, United States
Capacitive Touch Sensors, Proximity Sensor ICs - SX8660I06AULTRT
898666-SX8660I06AULTRT
Capacitive Touch Sensors, Proximity Sensor ICs - SX8660I06AULTRT 898666-SX8660I06AULTRT
Manufacturer: Semtech Corporation Win Source Part Number: 898666-SX8660I06AULT RT Operating Temperature Range: -40°C ~ 85°C Features: Capacitive Touch Buttons 28-QFN (4x4) Package: Reel - TR Package: 28-VFQFN Mounting: Surface Mount Part Status: Obsolete Family Name: SX866 Categories: Integrated Circuits (ICs) Case / Package: 28-QFN (4x4) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001

Manufacturer: Semtech Corporation
Win Source Part Number: 898666-SX8660I06AULTRT
Operating Temperature Range: -40°C ~ 85°C
Features: Capacitive Touch Buttons 28-QFN (4x4)
Package: Reel - TR
Package: 28-VFQFN
Mounting: Surface Mount
Part Status: Obsolete
Family Name: SX866
Categories: Integrated Circuits (ICs)
Case / Package: 28-QFN (4x4)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001

Buy Now Datasheet
Interface - Sensor, Capacitive Touch - SX8660I06AULTRT - Lingto Electronic Limited
Shenzhen, China
Interface - Sensor, Capacitive Touch
SX8660I06AULTRT
Interface - Sensor, Capacitive Touch SX8660I06AULTRT
IC TOUCH BUTTON CTLR 28QFN

IC TOUCH BUTTON CTLR 28QFN

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Touch Screen Sensors Touch Screen Sensors
Product Number 898666-SX8660I06AULTRT SX8660I06AULTRT
Product Name Capacitive Touch Sensors, Proximity Sensor ICs - SX8660I06AULTRT Interface - Sensor, Capacitive Touch
Operating Temperature -40 to 185 F (-40 to 85 C)
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Sensor, Capacitive Touch - ATMXT3432S-M-Z2U - Lingto Electronic Limited
Specs
Sensor Type Capacitive
View Details
EclipseTouch™ - 1104405L - PANJIT SemiConductor
PANJIT SemiConductor
Specs
Sensor Type Resistive
Operating Temperature 32 to 122 F (0 to 50 C)
Screen Width 8.45 inch (215 mm)
View Details