Semtech Corp. Data Acquisition - Data Acquisition - Touch Screen Controllers - SX8658IWLTRT SX8658IWLTRT

Description
Manufacturer: Semtech Corporation Win Source Part Number: 1262775-SX8658IWLTRT Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C Package: 20-WFQFN Exposed Pad Mounting: SMD Operating Supply Voltage: 2.3 V ~ 3.6 V Interface: I2C, Serial Resolution (Bits): 12 b Part Status: Obsolete(EOL) Voltage Reference: Internal Family Name: SX8658 Categories: Integrated Circuits (ICs) Touchscreen: 4 or 5 Wire Resistive Manufacturer Homepage: www.semtech.com Manufacturer Package: 20-QFN (4x4) Introduction Date: June 29, 2011 Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Semtech Corporation Win Source Part Number: 1262775-SX8658IWLTRT Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C Package: 20-WFQFN Exposed Pad Mounting: SMD Operating Supply Voltage: 2.3 V ~ 3.6 V Interface: I2C, Serial Resolution (Bits): 12 b Part Status: Obsolete(EOL) Voltage Reference: Internal Family Name: SX8658 Categories: Integrated Circuits (ICs) Touchscreen: 4 or 5 Wire Resistive Manufacturer Homepage: www.semtech.com Manufacturer Package: 20-QFN (4x4) Introduction Date: June 29, 2011 Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Data Acquisition - Data Acquisition - Touch Screen Controllers - SX8658IWLTRT - 1262775-SX8658IWLTRT - Win Source Electronics
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Touch Screen Controllers - SX8658IWLTRT
1262775-SX8658IWLTRT
Data Acquisition - Data Acquisition - Touch Screen Controllers - SX8658IWLTRT 1262775-SX8658IWLTRT
Manufacturer: Semtech Corporation Win Source Part Number: 1262775-SX8658IWLTRT Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C Package: 20-WFQFN Exposed Pad Mounting: SMD Operating Supply Voltage: 2.3 V ~ 3.6 V Interface: I2C, Serial Resolution (Bits): 12 b Part Status: Obsolete(EOL) Voltage Reference: Internal Family Name: SX8658 Categories: Integrated Circuits (ICs) Touchscreen: 4 or 5 Wire Resistive Manufacturer Homepage: www.semtech.com Manufacturer Package: 20-QFN (4x4) Introduction Date: June 29, 2011 Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited

Manufacturer: Semtech Corporation
Win Source Part Number: 1262775-SX8658IWLTRT
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 85°C
Package: 20-WFQFN Exposed Pad
Mounting: SMD
Operating Supply Voltage: 2.3 V ~ 3.6 V
Interface: I2C, Serial
Resolution (Bits): 12 b
Part Status: Obsolete(EOL)
Voltage Reference: Internal
Family Name: SX8658
Categories: Integrated Circuits (ICs)
Touchscreen: 4 or 5 Wire Resistive
Manufacturer Homepage: www.semtech.com
Manufacturer Package: 20-QFN (4x4)
Introduction Date: June 29, 2011
Estimated EOL Date: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
QFN Touch Screen Controller
775-SX8658IWLTRT
QFN Touch Screen Controller 775-SX8658IWLTRT
Telecom Circuit, 1-Func, 4 X 4 MM, HALOGEN FREE AND ROHS COMPLIANT, QFN-20 Product overview: SX8658IWLTRT from Semtech is a Touch Screen Controller for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include QFN. Search-friendly keywords include Touch Screen Controller, Touch Screen Controllers, electronic component, datasheet, replacement part, QFN. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 775-SX8658IWLTRT can be used for catalog matching and distributor lookup.

Telecom Circuit, 1-Func, 4 X 4 MM, HALOGEN FREE AND ROHS COMPLIANT, QFN-20 Product overview: SX8658IWLTRT from Semtech is a Touch Screen Controller for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include QFN. Search-friendly keywords include Touch Screen Controller, Touch Screen Controllers, electronic component, datasheet, replacement part, QFN. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 775-SX8658IWLTRT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Touch Screen Controllers - SX8658IWLTRT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Touch Screen Controllers
SX8658IWLTRT
Touch Screen Controllers SX8658IWLTRT
Touchscreen Controller 4 or 5 Wire Resistive 12 b I²C, Serial Interface 20-QFN (4x4)

Touchscreen Controller 4 or 5 Wire Resistive 12 b I²C, Serial Interface 20-QFN (4x4)

Buy Now
Data Acquisition - Touch Screen Controllers - SX8658IWLTRT - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Touch Screen Controllers
SX8658IWLTRT
Data Acquisition - Touch Screen Controllers SX8658IWLTRT
IC SCREEN CNTRL 12BIT 20QFN

IC SCREEN CNTRL 12BIT 20QFN

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Touch Screen Controllers Touch Screen Controllers Touch Screen Controllers Touch Screen Controllers
Product Number 1262775-SX8658IWLTRT 775-SX8658IWLTRT SX8658IWLTRT SX8658IWLTRT
Product Name Data Acquisition - Data Acquisition - Touch Screen Controllers - SX8658IWLTRT QFN Touch Screen Controller Touch Screen Controllers Data Acquisition - Touch Screen Controllers
Type Resistive Resistive
Unlock Full Specs
to access all available technical data

Similar Products

4-wire Resistive Type Single-touch Module - ETM-RES05C-EEH4EE - Advantech
Specs
Type Resistive
Wire Type 4 Wire
Interface USB
View Details
Touch Screen Sensor ICs - 4972943 - RS Components, Ltd.
Specs
Wire Type 4 Wire
Interface 4 Wire
View Details
Data Acquisition - Touch Screen Controllers - AD7879ACPZ-500R7 - Lingto Electronic Limited
Specs
Interface SPI; SPI
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details