Manufacturer: Semtech Corporation
Win Source Part Number: 1262773-SX8654IWLTRT
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 85°C
Package: 20-WFQFN Exposed Pad
Mounting: SMD
Operating Supply Voltage: 2.3 V ~ 3.6 V
Interface: I2C, Serial
Resolution (Bits): 12 b
Part Status: Obsolete(EOL)
Voltage Reference: Internal
Family Name: SX8654
Categories: Integrated Circuits (ICs)
Touchscreen: 4 or 5 Wire Resistive
Manufacturer Homepage: www.semtech.com
Manufacturer Package: 20-QFN (4x4)
Alternative Parts (Cross-Reference): SX8654ICSTRT;
Introduction Date: June 28, 2011
ECCN: EAR99
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited
TOUCHSCREEN CTRL, RESIS, HAPTICS ENABLED, QFN-20 - More Details Product overview: SX8654IWLTRT from Semtech is a Touch Screen Controller for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include QFN. Search-friendly keywords include Touch Screen Controller, Touch Screen Controllers, electronic component, datasheet, replacement part, QFN. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 775-SX8654IWLTRT can be used for catalog matching and distributor lookup.
TOUCHSCREEN CTRL, RESIS, HAPTICS ENABLED, QFN-20 - More Details
Touchscreen Controller 4 or 5 Wire Resistive 12 b I²C, Serial Interface 20-QFN (4x4)
IC SCREEN CNTRL 12BIT 20QFN
IC SCREEN CNTRL 12BIT 20QFN
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Utmel Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Touch Screen Controllers | Touch Screen Controllers | Touch Screen Controllers | Touch Screen Controllers | Touch Screen Controllers | Touch Screen Controllers |
| Product Number | 1262773-SX8654IWLTRT | 775-SX8654IWLTRT | 684-SX8654IWLTRT | SX8654IWLTRT | SX8654IWLTRT | SX8654IWLTRT |
| Product Name | Data Acquisition - Data Acquisition - Touch Screen Controllers - SX8654IWLTRT | QFN Touch Screen Controller | TOUCHSCREEN CTRL, RESIS, HAPTICS ENABLED, QFN-20 - More Details | Touch Screen Controllers | Integrated Circuits (ICs) - Data Acquisition - Touch Screen Controllers | Data Acquisition - Touch Screen Controllers |
| Type | Resistive | Resistive | Resistive |