Semtech Corp. Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits SX8654EVK

Description
Win Source Part Number: 1284823-SX8654EVK Category: Development Boards, Kits, Programmers>Evaluati on and Demonstration Boards and Kits Type: Interface Package: Box Standard Package: 1 Function: Touch Screen Controller Supplied Contents: Board(s), Cable(s) Primary Attributes: 4-Wire Resistive Utilized IC / Part: SX8654, SX8655, SX8656, SX8657, SX8658 Secondary Attributes: Graphical User Interface ECCN: EAR99 Fake Threat In the Open Market: 83 pct. HTSUS: 8473.30.1180 Mfr: Semtech Corporation Base Product Number: SX865 Product Status: Obsolete
Request a Quote
Description
Win Source Part Number: 1284823-SX8654EVK Category: Development Boards, Kits, Programmers>Evaluati on and Demonstration Boards and Kits Type: Interface Package: Box Standard Package: 1 Function: Touch Screen Controller Supplied Contents: Board(s), Cable(s) Primary Attributes: 4-Wire Resistive Utilized IC / Part: SX8654, SX8655, SX8656, SX8657, SX8658 Secondary Attributes: Graphical User Interface ECCN: EAR99 Fake Threat In the Open Market: 83 pct. HTSUS: 8473.30.1180 Mfr: Semtech Corporation Base Product Number: SX865 Product Status: Obsolete
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits - 1284823-SX8654EVK - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits
1284823-SX8654EVK
Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits 1284823-SX8654EVK
Win Source Part Number: 1284823-SX8654EVK Category: Development Boards, Kits, Programmers>Evaluati on and Demonstration Boards and Kits Type: Interface Package: Box Standard Package: 1 Function: Touch Screen Controller Supplied Contents: Board(s), Cable(s) Primary Attributes: 4-Wire Resistive Utilized IC / Part: SX8654, SX8655, SX8656, SX8657, SX8658 Secondary Attributes: Graphical User Interface ECCN: EAR99 Fake Threat In the Open Market: 83 pct. HTSUS: 8473.30.1180 Mfr: Semtech Corporation Base Product Number: SX865 Product Status: Obsolete

Win Source Part Number: 1284823-SX8654EVK
Category: Development Boards, Kits, Programmers>Evaluation and Demonstration Boards and Kits
Type: Interface
Package: Box
Standard Package: 1
Function: Touch Screen Controller
Supplied Contents: Board(s), Cable(s)
Primary Attributes: 4-Wire Resistive
Utilized IC / Part: SX8654, SX8655, SX8656, SX8657, SX8658
Secondary Attributes: Graphical User Interface
ECCN: EAR99
Fake Threat In the Open Market: 83 pct.
HTSUS: 8473.30.1180
Mfr: Semtech Corporation
Base Product Number: SX865
Product Status: Obsolete

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Electronic Development Boards
Product Number 1284823-SX8654EVK
Product Name Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits
Category Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

RF, RFID, Wireless Evaluation Boards - 343-AEK-868-USP410-ND - DigiKey
Specs
Supported System Antenna
View Details
2 suppliers
Evaluation Boards - BCR430U LED BOARD - Infineon Technologies AG
Specs
Category Developement Board
Supported System Lighting ; LED Lighting
View Details
Power, Motor & Robotics Development Tools - 2305115 - RS Components, Ltd.
Specs
Category Development Suite / Kit
View Details