Semtech Corp. Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits SX8652EVKA

Description
Win Source Part Number: 1284824-SX8652EVKA Category: Development Boards, Kits, Programmers>Evaluati on and Demonstration Boards and Kits Type: Interface Package: Box Standard Package: 1 Function: Touch Screen Controller Supplied Contents: Board(s) Utilized IC / Part: SX8652 ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: 1 (Unlimited) HTSUS: 8473.30.1180 Mfr: Semtech Corporation Base Product Number: SX8652 Product Status: Obsolete RoHS Status: Not applicable
Request a Quote Datasheet
Description
Win Source Part Number: 1284824-SX8652EVKA Category: Development Boards, Kits, Programmers>Evaluati on and Demonstration Boards and Kits Type: Interface Package: Box Standard Package: 1 Function: Touch Screen Controller Supplied Contents: Board(s) Utilized IC / Part: SX8652 ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: 1 (Unlimited) HTSUS: 8473.30.1180 Mfr: Semtech Corporation Base Product Number: SX8652 Product Status: Obsolete RoHS Status: Not applicable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits - 1284824-SX8652EVKA - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits
1284824-SX8652EVKA
Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits 1284824-SX8652EVKA
Win Source Part Number: 1284824-SX8652EVKA Category: Development Boards, Kits, Programmers>Evaluati on and Demonstration Boards and Kits Type: Interface Package: Box Standard Package: 1 Function: Touch Screen Controller Supplied Contents: Board(s) Utilized IC / Part: SX8652 ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: 1 (Unlimited) HTSUS: 8473.30.1180 Mfr: Semtech Corporation Base Product Number: SX8652 Product Status: Obsolete RoHS Status: Not applicable

Win Source Part Number: 1284824-SX8652EVKA
Category: Development Boards, Kits, Programmers>Evaluation and Demonstration Boards and Kits
Type: Interface
Package: Box
Standard Package: 1
Function: Touch Screen Controller
Supplied Contents: Board(s)
Utilized IC / Part: SX8652
ECCN: EAR99
Fake Threat In the Open Market: 79 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8473.30.1180
Mfr: Semtech Corporation
Base Product Number: SX8652
Product Status: Obsolete
RoHS Status: Not applicable

Buy Now Datasheet
Evaluation and Demonstration Boards and Kits - SX8652EVKA-ND - DigiKey
Thief River Falls, MN, United States
Evaluation and Demonstration Boards and Kits
SX8652EVKA-ND
Evaluation and Demonstration Boards and Kits SX8652EVKA-ND
SX8652 Touch Screen Controller Interface Evaluation Board

SX8652 Touch Screen Controller Interface Evaluation Board

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits - SX8652EVKA - Acme Chip Technology Co., Limited
Shenzhen, China
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits
SX8652EVKA
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits SX8652EVKA
KIT EVAL SX8652 BOARD

KIT EVAL SX8652 BOARD

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Acme Chip Technology Co., Limited
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 1284824-SX8652EVKA SX8652EVKA-ND SX8652EVKA
Product Name Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits Evaluation and Demonstration Boards and Kits Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits
Category Developement Board Developement Board Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

TB,MNA-6A+,DQ849,08AM02,50 OHM - TB-186-6A+ - Mini-Circuits
Specs
Category Developement Board
View Details
Communication & Wireless Development Tools - 2864061 - RS Components, Ltd.
Specs
Category Development Suite / Kit
Supported System Phototriac Isolated Solid State Relay
View Details