Semtech Corp. Capacitive Touch Sensors, Proximity Sensor ICs - SX8646I05AULTRT SX8646I05AULTRT

Description
Manufacturer: Semtech Corporation Win Source Part Number: 1104192-SX8646I05AUL TRT Packaging: Reel - TR Type: Buttons Number of Inputs: 8 Resolution: 10 b Proximity Detection: No LED Driver Channels: 8 Categories: Sensors, Transducers Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 28-QFN (4x4) Supply Voltage - Operating: 2.7 V to 3.6 V Operating Supply Current: 175μA Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Semtech Corporation Win Source Part Number: 1104192-SX8646I05AUL TRT Packaging: Reel - TR Type: Buttons Number of Inputs: 8 Resolution: 10 b Proximity Detection: No LED Driver Channels: 8 Categories: Sensors, Transducers Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 28-QFN (4x4) Supply Voltage - Operating: 2.7 V to 3.6 V Operating Supply Current: 175μA Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Capacitive Touch Sensors, Proximity Sensor ICs - SX8646I05AULTRT
1104192-SX8646I05AULTRT
Capacitive Touch Sensors, Proximity Sensor ICs - SX8646I05AULTRT 1104192-SX8646I05AULTRT
Manufacturer: Semtech Corporation Win Source Part Number: 1104192-SX8646I05AUL TRT Packaging: Reel - TR Type: Buttons Number of Inputs: 8 Resolution: 10 b Proximity Detection: No LED Driver Channels: 8 Categories: Sensors, Transducers Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 28-QFN (4x4) Supply Voltage - Operating: 2.7 V to 3.6 V Operating Supply Current: 175μA Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance

Manufacturer: Semtech Corporation
Win Source Part Number: 1104192-SX8646I05AULTRT
Packaging: Reel - TR
Type: Buttons
Number of Inputs: 8
Resolution: 10 b
Proximity Detection: No
LED Driver Channels: 8
Categories: Sensors, Transducers
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 28-QFN (4x4)
Supply Voltage - Operating: 2.7 V to 3.6 V
Operating Supply Current: 175μA
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Interface - Sensor, Capacitive Touch - SX8646I05AULTRT - Lingto Electronic Limited
Shenzhen, China
Interface - Sensor, Capacitive Touch
SX8646I05AULTRT
Interface - Sensor, Capacitive Touch SX8646I05AULTRT
IC TOUCH BUTTON CTLR 28QFN

IC TOUCH BUTTON CTLR 28QFN

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Touch Screen Sensors Touch Screen Sensors
Product Number 1104192-SX8646I05AULTRT SX8646I05AULTRT
Product Name Capacitive Touch Sensors, Proximity Sensor ICs - SX8646I05AULTRT Interface - Sensor, Capacitive Touch
Operating Temperature -40 to 185 F (-40 to 85 C)
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Sensor, Capacitive Touch - CY8CMBR3195-LQXI - Lingto Electronic Limited
Specs
Sensor Type Capacitive
View Details
FastTrack PRECI-Touch® Sensors with Glass Cover Lens - TP2080-02 - New Vision Display
Specs
Sensor Type Capacitive
External Connections USB
Operating Temperature -4 to 158 F (-20 to 70 C)
View Details
EclipseTouch™ - 134401A7 - PANJIT SemiConductor
PANJIT SemiConductor
Specs
Sensor Type Resistive
Operating Temperature 32 to 122 F (0 to 50 C)
Screen Width 10.74 inch (273 mm)
View Details
6.4
EarthLCD, a division of Earth Computer Technologies, Inc.
Specs
Sensor Type Resistive
External Connections Serial Interface
Screen Diagonal 6.4 inch (163 mm)
View Details