Semtech Corp. Capacitive Touch Sensors, Proximity Sensor ICs - SX8645I05AWLTRT SX8645I05AWLTRT

Description
Manufacturer: Semtech Corporation Win Source Part Number: 212473-SX8645I05AWLT RT Packaging: Reel - TR Type: Buttons, Wheel Number of Inputs: Up to 12 Resolution: 10 b Proximity Detection: No LED Driver Channels: 8 Categories: Sensors, Transducers Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 32-QFN (5x5) Supply Voltage - Operating: 2.7 V to 3.6 V Operating Supply Current: 220μA Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Semtech Corporation Win Source Part Number: 212473-SX8645I05AWLT RT Packaging: Reel - TR Type: Buttons, Wheel Number of Inputs: Up to 12 Resolution: 10 b Proximity Detection: No LED Driver Channels: 8 Categories: Sensors, Transducers Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 32-QFN (5x5) Supply Voltage - Operating: 2.7 V to 3.6 V Operating Supply Current: 220μA Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Capacitive Touch Sensors, Proximity Sensor ICs - SX8645I05AWLTRT
212473-SX8645I05AWLTRT
Capacitive Touch Sensors, Proximity Sensor ICs - SX8645I05AWLTRT 212473-SX8645I05AWLTRT
Manufacturer: Semtech Corporation Win Source Part Number: 212473-SX8645I05AWLT RT Packaging: Reel - TR Type: Buttons, Wheel Number of Inputs: Up to 12 Resolution: 10 b Proximity Detection: No LED Driver Channels: 8 Categories: Sensors, Transducers Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 32-QFN (5x5) Supply Voltage - Operating: 2.7 V to 3.6 V Operating Supply Current: 220μA Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance

Manufacturer: Semtech Corporation
Win Source Part Number: 212473-SX8645I05AWLTRT
Packaging: Reel - TR
Type: Buttons, Wheel
Number of Inputs: Up to 12
Resolution: 10 b
Proximity Detection: No
LED Driver Channels: 8
Categories: Sensors, Transducers
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 32-QFN (5x5)
Supply Voltage - Operating: 2.7 V to 3.6 V
Operating Supply Current: 220μA
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Shenzhen, China
Interface - Sensor, Capacitive Touch
SX8645I05AWLTRT
Interface - Sensor, Capacitive Touch SX8645I05AWLTRT
IC TOUCH BUTTON CTLR 32QFN

IC TOUCH BUTTON CTLR 32QFN

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Touch Screen Sensors Touch Screen Sensors
Product Number 212473-SX8645I05AWLTRT SX8645I05AWLTRT
Product Name Capacitive Touch Sensors, Proximity Sensor ICs - SX8645I05AWLTRT Interface - Sensor, Capacitive Touch
Operating Temperature -40 to 185 F (-40 to 85 C)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Sensor Type Capacitive
View Details
EclipseTouch™ - 1084404A3 - PANJIT SemiConductor
PANJIT SemiConductor
Specs
Sensor Type Resistive
Operating Temperature 32 to 122 F (0 to 50 C)
Screen Width 6.87 inch (174 mm)
View Details