Semtech Corp. Development Boards, Kits, Programmers - Evaluation Boards - Sensors SX8645EVK

Description
Win Source Part Number: 1283777-SX8645EVK Category: Development Boards, Kits, Programmers>Evaluati on Boards - Sensors Package: Box Standard Package: 1 Interface: I2C Supplied Contents: Board(s) Utilized IC / Part: SX8645 Sensor Type: Touch, Capacitive Voltage - Supply: 2.7V ~ 3.6V ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) HTSUS: 8473.30.1180 Mfr: Semtech Corporation Base Product Number: SX864 Product Status: Obsolete RoHS Status: Not applicable
Request a Quote
Description
Win Source Part Number: 1283777-SX8645EVK Category: Development Boards, Kits, Programmers>Evaluati on Boards - Sensors Package: Box Standard Package: 1 Interface: I2C Supplied Contents: Board(s) Utilized IC / Part: SX8645 Sensor Type: Touch, Capacitive Voltage - Supply: 2.7V ~ 3.6V ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) HTSUS: 8473.30.1180 Mfr: Semtech Corporation Base Product Number: SX864 Product Status: Obsolete RoHS Status: Not applicable
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Development Boards, Kits, Programmers - Evaluation Boards - Sensors - 1283777-SX8645EVK - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation Boards - Sensors
1283777-SX8645EVK
Development Boards, Kits, Programmers - Evaluation Boards - Sensors 1283777-SX8645EVK
Win Source Part Number: 1283777-SX8645EVK Category: Development Boards, Kits, Programmers>Evaluati on Boards - Sensors Package: Box Standard Package: 1 Interface: I2C Supplied Contents: Board(s) Utilized IC / Part: SX8645 Sensor Type: Touch, Capacitive Voltage - Supply: 2.7V ~ 3.6V ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) HTSUS: 8473.30.1180 Mfr: Semtech Corporation Base Product Number: SX864 Product Status: Obsolete RoHS Status: Not applicable

Win Source Part Number: 1283777-SX8645EVK
Category: Development Boards, Kits, Programmers>Evaluation Boards - Sensors
Package: Box
Standard Package: 1
Interface: I2C
Supplied Contents: Board(s)
Utilized IC / Part: SX8645
Sensor Type: Touch, Capacitive
Voltage - Supply: 2.7V ~ 3.6V
ECCN: EAR99
Fake Threat In the Open Market: 57 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8473.30.1180
Mfr: Semtech Corporation
Base Product Number: SX864
Product Status: Obsolete
RoHS Status: Not applicable

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Electronic Development Boards
Product Number 1283777-SX8645EVK
Product Name Development Boards, Kits, Programmers - Evaluation Boards - Sensors
Category Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

simpleRTK2B mPCIe - AS-RTK2B-MPCIE-L1L2-F9 - ArduSimple
Specs
Category Developement Board
Supported System Communications/Networking
View Details
TB,ADC,CD542,KD,50 OHM - TB-05 - Mini-Circuits
Specs
Category Developement Board
View Details
Communication & Wireless Development Tools - 2864061 - RS Components, Ltd.
Specs
Category Development Suite / Kit
Supported System Phototriac Isolated Solid State Relay
View Details
Sensor Evaluation Boards - 2952-FSFLOWMODULE-ND - DigiKey
Innovative Sensor Technology IST USA Division
Specs
Signal Type Analog
View Details