Semtech Corp. Capacitive Touch Sensors, Proximity Sensor ICs - SX8644I05AWLTRT SX8644I05AWLTRT

Description
Manufacturer: Semtech Corporation Win Source Part Number: 212472-SX8644I05AWLT RT Packaging: Reel - TR Type: Buttons, Slider Number of Inputs: Up to 12 Resolution: 10 b Proximity Detection: No LED Driver Channels: 8 Categories: Sensors, Transducers Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 32-QFN (5x5) Supply Voltage - Operating: 2.7 V to 3.6 V Operating Supply Current: 220μA Alternative Parts (Cross-Reference): UCD3138RMHT; FMS7401LEN; FMS7401LVN; Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Semtech Corporation Win Source Part Number: 212472-SX8644I05AWLT RT Packaging: Reel - TR Type: Buttons, Slider Number of Inputs: Up to 12 Resolution: 10 b Proximity Detection: No LED Driver Channels: 8 Categories: Sensors, Transducers Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 32-QFN (5x5) Supply Voltage - Operating: 2.7 V to 3.6 V Operating Supply Current: 220μA Alternative Parts (Cross-Reference): UCD3138RMHT; FMS7401LEN; FMS7401LVN; Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Capacitive Touch Sensors, Proximity Sensor ICs - SX8644I05AWLTRT
212472-SX8644I05AWLTRT
Capacitive Touch Sensors, Proximity Sensor ICs - SX8644I05AWLTRT 212472-SX8644I05AWLTRT
Manufacturer: Semtech Corporation Win Source Part Number: 212472-SX8644I05AWLT RT Packaging: Reel - TR Type: Buttons, Slider Number of Inputs: Up to 12 Resolution: 10 b Proximity Detection: No LED Driver Channels: 8 Categories: Sensors, Transducers Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 32-QFN (5x5) Supply Voltage - Operating: 2.7 V to 3.6 V Operating Supply Current: 220μA Alternative Parts (Cross-Reference): UCD3138RMHT; FMS7401LEN; FMS7401LVN; Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance

Manufacturer: Semtech Corporation
Win Source Part Number: 212472-SX8644I05AWLTRT
Packaging: Reel - TR
Type: Buttons, Slider
Number of Inputs: Up to 12
Resolution: 10 b
Proximity Detection: No
LED Driver Channels: 8
Categories: Sensors, Transducers
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 32-QFN (5x5)
Supply Voltage - Operating: 2.7 V to 3.6 V
Operating Supply Current: 220μA
Alternative Parts (Cross-Reference): UCD3138RMHT; FMS7401LEN; FMS7401LVN;
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Shenzhen, China
Interface - Sensor, Capacitive Touch
SX8644I05AWLTRT
Interface - Sensor, Capacitive Touch SX8644I05AWLTRT
IC TOUCH BUTTON CTLR 32QFN

IC TOUCH BUTTON CTLR 32QFN

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Touch Screen Sensors Touch Screen Sensors
Product Number 212472-SX8644I05AWLTRT SX8644I05AWLTRT
Product Name Capacitive Touch Sensors, Proximity Sensor ICs - SX8644I05AWLTRT Interface - Sensor, Capacitive Touch
Operating Temperature -40 to 185 F (-40 to 85 C)
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Sensor, Capacitive Touch - CY8C201A0-LDX2IKL - Lingto Electronic Limited
Specs
Sensor Type Capacitive
View Details
10.4
EarthLCD, a division of Earth Computer Technologies, Inc.
Specs
Sensor Type Resistive
Screen Diagonal 10.4 inch (264 mm)
View Details