Semtech Corp. Capacitive Touch Sensors, Proximity Sensor ICs - SX8639I05AULTRT SX8639I05AULTRT

Description
Manufacturer: Semtech Corporation Win Source Part Number: 212471-SX8639I05AULT RT Packaging: Reel - TR Type: Buttons, Wheel Number of Inputs: Up to 8 Resolution: 10 b Proximity Detection: Yes LED Driver Channels: 8 Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 28-QFN (4x4) Supply Voltage - Operating: 2.7 V to 3.6 V Operating Supply Current: 175μA Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Semtech Corporation Win Source Part Number: 212471-SX8639I05AULT RT Packaging: Reel - TR Type: Buttons, Wheel Number of Inputs: Up to 8 Resolution: 10 b Proximity Detection: Yes LED Driver Channels: 8 Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 28-QFN (4x4) Supply Voltage - Operating: 2.7 V to 3.6 V Operating Supply Current: 175μA Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Capacitive Touch Sensors, Proximity Sensor ICs - SX8639I05AULTRT
212471-SX8639I05AULTRT
Capacitive Touch Sensors, Proximity Sensor ICs - SX8639I05AULTRT 212471-SX8639I05AULTRT
Manufacturer: Semtech Corporation Win Source Part Number: 212471-SX8639I05AULT RT Packaging: Reel - TR Type: Buttons, Wheel Number of Inputs: Up to 8 Resolution: 10 b Proximity Detection: Yes LED Driver Channels: 8 Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 28-QFN (4x4) Supply Voltage - Operating: 2.7 V to 3.6 V Operating Supply Current: 175μA Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance

Manufacturer: Semtech Corporation
Win Source Part Number: 212471-SX8639I05AULTRT
Packaging: Reel - TR
Type: Buttons, Wheel
Number of Inputs: Up to 8
Resolution: 10 b
Proximity Detection: Yes
LED Driver Channels: 8
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 28-QFN (4x4)
Supply Voltage - Operating: 2.7 V to 3.6 V
Operating Supply Current: 175μA
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Interface - Sensor, Capacitive Touch - SX8639I05AULTRT - Lingto Electronic Limited
Shenzhen, China
Interface - Sensor, Capacitive Touch
SX8639I05AULTRT
Interface - Sensor, Capacitive Touch SX8639I05AULTRT
IC TOUCH BUTTON CTLR 28QFN

IC TOUCH BUTTON CTLR 28QFN

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Touch Screen Sensors Touch Screen Sensors
Product Number 212471-SX8639I05AULTRT SX8639I05AULTRT
Product Name Capacitive Touch Sensors, Proximity Sensor ICs - SX8639I05AULTRT Interface - Sensor, Capacitive Touch
Operating Temperature -40 to 185 F (-40 to 85 C)
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Sensor, Capacitive Touch - AT42QT1040-MMH - Lingto Electronic Limited
Specs
Sensor Type Capacitive
View Details
FastTrack PRECI-Touch® Sensors with Glass Cover Lens - TP2132-01 - New Vision Display
Specs
Sensor Type Capacitive
External Connections I2C
Operating Temperature -4 to 158 F (-20 to 70 C)
View Details
 - 1170802A - PANJIT SemiConductor
PANJIT SemiConductor
Specs
Sensor Type Resistive
External Connections Serial Interface (optional feature); USB (optional feature); PS2
Operating System Windows XP/2000/ME/98SE, Linux
View Details
10.4
EarthLCD, a division of Earth Computer Technologies, Inc.
Specs
Sensor Type Resistive
Screen Diagonal 10.4 inch (264 mm)
View Details