Semtech Corp. Capacitive Touch Sensors, Proximity Sensor ICs - SX8636I05AULTRT SX8636I05AULTRT

Description
Manufacturer: Semtech Corporation Win Source Part Number: 720619-SX8636I05AULT RT Packaging: Reel Type: Buttons Number of Inputs: 8 Interface: I2C Supply Current: 175μA Resolution: 10 b Proximity Detection: Yes LED Driver Channels: 8 Categories: Integrated Circuits Supplier Device Package: 28-QFN (4x4) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 28-VFQFN Popularity: Low Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 2 (1 Year) Supply Voltage (V): 2.7V ~ 3.6V
Request a Quote Datasheet
Description
Manufacturer: Semtech Corporation Win Source Part Number: 720619-SX8636I05AULT RT Packaging: Reel Type: Buttons Number of Inputs: 8 Interface: I2C Supply Current: 175μA Resolution: 10 b Proximity Detection: Yes LED Driver Channels: 8 Categories: Integrated Circuits Supplier Device Package: 28-QFN (4x4) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 28-VFQFN Popularity: Low Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 2 (1 Year) Supply Voltage (V): 2.7V ~ 3.6V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Capacitive Touch Sensors, Proximity Sensor ICs - SX8636I05AULTRT
720619-SX8636I05AULTRT
Capacitive Touch Sensors, Proximity Sensor ICs - SX8636I05AULTRT 720619-SX8636I05AULTRT
Manufacturer: Semtech Corporation Win Source Part Number: 720619-SX8636I05AULT RT Packaging: Reel Type: Buttons Number of Inputs: 8 Interface: I2C Supply Current: 175μA Resolution: 10 b Proximity Detection: Yes LED Driver Channels: 8 Categories: Integrated Circuits Supplier Device Package: 28-QFN (4x4) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 28-VFQFN Popularity: Low Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 2 (1 Year) Supply Voltage (V): 2.7V ~ 3.6V

Manufacturer: Semtech Corporation
Win Source Part Number: 720619-SX8636I05AULTRT
Packaging: Reel
Type: Buttons
Number of Inputs: 8
Interface: I2C
Supply Current: 175μA
Resolution: 10 b
Proximity Detection: Yes
LED Driver Channels: 8
Categories: Integrated Circuits
Supplier Device Package: 28-QFN (4x4)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 28-VFQFN
Popularity: Low
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1
MSL Level: 2 (1 Year)
Supply Voltage (V): 2.7V ~ 3.6V

Buy Now
Interface - Sensor, Capacitive Touch - SX8636I05AULTRT - Lingto Electronic Limited
Shenzhen, China
Interface - Sensor, Capacitive Touch
SX8636I05AULTRT
Interface - Sensor, Capacitive Touch SX8636I05AULTRT
IC TOUCH BUTTON CTLR 28QFN

IC TOUCH BUTTON CTLR 28QFN

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Touch Screen Sensors Touch Screen Sensors
Product Number 720619-SX8636I05AULTRT SX8636I05AULTRT
Product Name Capacitive Touch Sensors, Proximity Sensor ICs - SX8636I05AULTRT Interface - Sensor, Capacitive Touch
Operating Temperature -40 to 185 F (-40 to 85 C)
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Sensor, Capacitive Touch - CY8CMBR3155-LQXIT - Lingto Electronic Limited
Specs
Sensor Type Capacitive
View Details
6.4
EarthLCD, a division of Earth Computer Technologies, Inc.
Specs
Sensor Type Resistive
External Connections Serial Interface
Screen Diagonal 6.4 inch (163 mm)
View Details
Specs
Sensor Type Capacitive
Features Stylus (optional feature)
Operating Temperature 5 to 158 F (-15 to 70 C)
View Details