Semtech Corp. Development Boards, Kits, Programmers - Evaluation Boards - Sensors SX8635EVK

Description
Win Source Part Number: 1283775-SX8635EVK Category: Development Boards, Kits, Programmers>Evaluati on Boards - Sensors Package: Box Standard Package: 1 Interface: I2C Supplied Contents: Board(s) Utilized IC / Part: SX8635 Sensor Type: Touch, Capacitive Voltage - Supply: 2.7V ~ 3.6V ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) HTSUS: 8473.30.1180 Mfr: Semtech Corporation Base Product Number: SX863 Product Status: Obsolete RoHS Status: Not applicable
Request a Quote Datasheet
Description
Win Source Part Number: 1283775-SX8635EVK Category: Development Boards, Kits, Programmers>Evaluati on Boards - Sensors Package: Box Standard Package: 1 Interface: I2C Supplied Contents: Board(s) Utilized IC / Part: SX8635 Sensor Type: Touch, Capacitive Voltage - Supply: 2.7V ~ 3.6V ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) HTSUS: 8473.30.1180 Mfr: Semtech Corporation Base Product Number: SX863 Product Status: Obsolete RoHS Status: Not applicable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Development Boards, Kits, Programmers - Evaluation Boards - Sensors - 1283775-SX8635EVK - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation Boards - Sensors
1283775-SX8635EVK
Development Boards, Kits, Programmers - Evaluation Boards - Sensors 1283775-SX8635EVK
Win Source Part Number: 1283775-SX8635EVK Category: Development Boards, Kits, Programmers>Evaluati on Boards - Sensors Package: Box Standard Package: 1 Interface: I2C Supplied Contents: Board(s) Utilized IC / Part: SX8635 Sensor Type: Touch, Capacitive Voltage - Supply: 2.7V ~ 3.6V ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) HTSUS: 8473.30.1180 Mfr: Semtech Corporation Base Product Number: SX863 Product Status: Obsolete RoHS Status: Not applicable

Win Source Part Number: 1283775-SX8635EVK
Category: Development Boards, Kits, Programmers>Evaluation Boards - Sensors
Package: Box
Standard Package: 1
Interface: I2C
Supplied Contents: Board(s)
Utilized IC / Part: SX8635
Sensor Type: Touch, Capacitive
Voltage - Supply: 2.7V ~ 3.6V
ECCN: EAR99
Fake Threat In the Open Market: 46 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8473.30.1180
Mfr: Semtech Corporation
Base Product Number: SX863
Product Status: Obsolete
RoHS Status: Not applicable

Buy Now Datasheet
Sensor Evaluation Boards - SX8635EVK-ND - DigiKey
Thief River Falls, MN, United States
Sensor Evaluation Boards
SX8635EVK-ND
Sensor Evaluation Boards SX8635EVK-ND
SX8635 - Touch, Capacitive Sensor Evaluation Board

SX8635 - Touch, Capacitive Sensor Evaluation Board

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - Sensor Evaluation Boards - SX8635EVK - Acme Chip Technology Co., Limited
Shenzhen, China
Development Boards, Kits, Programmers - Evaluation Boards - Sensor Evaluation Boards
SX8635EVK
Development Boards, Kits, Programmers - Evaluation Boards - Sensor Evaluation Boards SX8635EVK
KIT EVAL SX8635 BOARD

KIT EVAL SX8635 BOARD

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Acme Chip Technology Co., Limited
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 1283775-SX8635EVK SX8635EVK-ND SX8635EVK
Product Name Development Boards, Kits, Programmers - Evaluation Boards - Sensors Sensor Evaluation Boards Development Boards, Kits, Programmers - Evaluation Boards - Sensor Evaluation Boards
Category Developement Board Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

Evaluation and Demonstration Boards and Kits - 2312-PAC5524EVK1-ND - DigiKey
Specs
Category Developement Board
Supported System Microcontroller; Motor Controller/Driver
View Details
RS232 Carrier Board for XBee Plugins - AS-ADP-12VRS232-TO-XBEE-01 - ArduSimple
Specs
Category Developement Board
Supported System Communications/Networking
View Details
TB, CMA-82+, DL1721, 50 OHM - TB-656-82+ - Mini-Circuits
Specs
Category Developement Board
View Details