Semtech Corp. Capacitive Touch Sensors, Proximity Sensor ICs - SX8633I05AWLTRT SX8633I05AWLTRT

Description
Manufacturer: Semtech Corporation Win Source Part Number: 720618-SX8633I05AWLT RT Packaging: Reel Type: Buttons Number of Inputs: 12 Interface: I2C Supply Current: 220μA Resolution: 10 b Proximity Detection: Yes LED Driver Channels: 8 Categories: Integrated Circuits Supplier Device Package: 32-MLPQW (5x5) Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 32-WFQFN Exposed Pad Popularity: Low Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Supply Voltage (V): 2.7V ~ 3.6V
Request a Quote Datasheet
Description
Manufacturer: Semtech Corporation Win Source Part Number: 720618-SX8633I05AWLT RT Packaging: Reel Type: Buttons Number of Inputs: 12 Interface: I2C Supply Current: 220μA Resolution: 10 b Proximity Detection: Yes LED Driver Channels: 8 Categories: Integrated Circuits Supplier Device Package: 32-MLPQW (5x5) Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 32-WFQFN Exposed Pad Popularity: Low Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Supply Voltage (V): 2.7V ~ 3.6V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Capacitive Touch Sensors, Proximity Sensor ICs - SX8633I05AWLTRT
720618-SX8633I05AWLTRT
Capacitive Touch Sensors, Proximity Sensor ICs - SX8633I05AWLTRT 720618-SX8633I05AWLTRT
Manufacturer: Semtech Corporation Win Source Part Number: 720618-SX8633I05AWLT RT Packaging: Reel Type: Buttons Number of Inputs: 12 Interface: I2C Supply Current: 220μA Resolution: 10 b Proximity Detection: Yes LED Driver Channels: 8 Categories: Integrated Circuits Supplier Device Package: 32-MLPQW (5x5) Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 32-WFQFN Exposed Pad Popularity: Low Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Supply Voltage (V): 2.7V ~ 3.6V

Manufacturer: Semtech Corporation
Win Source Part Number: 720618-SX8633I05AWLTRT
Packaging: Reel
Type: Buttons
Number of Inputs: 12
Interface: I2C
Supply Current: 220μA
Resolution: 10 b
Proximity Detection: Yes
LED Driver Channels: 8
Categories: Integrated Circuits
Supplier Device Package: 32-MLPQW (5x5)
Status: Obsolete
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 32-WFQFN Exposed Pad
Popularity: Low
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Supply Voltage (V): 2.7V ~ 3.6V

Buy Now
Interface - Sensor, Capacitive Touch - SX8633I05AWLTRT - Lingto Electronic Limited
Shenzhen, China
Interface - Sensor, Capacitive Touch
SX8633I05AWLTRT
Interface - Sensor, Capacitive Touch SX8633I05AWLTRT
IC TOUCH BUTTON CTLR 32QFN

IC TOUCH BUTTON CTLR 32QFN

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Touch Screen Sensors Touch Screen Sensors
Product Number 720618-SX8633I05AWLTRT SX8633I05AWLTRT
Product Name Capacitive Touch Sensors, Proximity Sensor ICs - SX8633I05AWLTRT Interface - Sensor, Capacitive Touch
Operating Temperature -40 to 185 F (-40 to 85 C)
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Sensor, Capacitive Touch - AT42QT1011-TSHR - Lingto Electronic Limited
Specs
Sensor Type Capacitive
View Details
6.4
EarthLCD, a division of Earth Computer Technologies, Inc.
Specs
Sensor Type Resistive
External Connections Serial Interface
Screen Diagonal 6.4 inch (163 mm)
View Details