Semtech Corp. Interface - Interface - I/O Expanders - SX1511BIULTRT SX1511BIULTRT

Description
Manufacturer: Semtech Corporation Win Source Part Number: 212464-SX1511BIULTRT Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Open Drain, Push-Pull Number of I/O: 8 Current - Output Source/Sink: 8mA, 15mA Interrupt Output: No Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 20-QFN-UT (3x3) Supply Voltage - Operating: 1.425 V to 3.6 V Max Frequency: 20MHz Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Semtech Corporation Win Source Part Number: 212464-SX1511BIULTRT Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Open Drain, Push-Pull Number of I/O: 8 Current - Output Source/Sink: 8mA, 15mA Interrupt Output: No Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 20-QFN-UT (3x3) Supply Voltage - Operating: 1.425 V to 3.6 V Max Frequency: 20MHz Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Interface - Interface - I/O Expanders - SX1511BIULTRT
212464-SX1511BIULTRT
Interface - Interface - I/O Expanders - SX1511BIULTRT 212464-SX1511BIULTRT
Manufacturer: Semtech Corporation Win Source Part Number: 212464-SX1511BIULTRT Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Open Drain, Push-Pull Number of I/O: 8 Current - Output Source/Sink: 8mA, 15mA Interrupt Output: No Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 20-QFN-UT (3x3) Supply Voltage - Operating: 1.425 V to 3.6 V Max Frequency: 20MHz Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance

Manufacturer: Semtech Corporation
Win Source Part Number: 212464-SX1511BIULTRT
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Open Drain, Push-Pull
Number of I/O: 8
Current - Output Source/Sink: 8mA, 15mA
Interrupt Output: No
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 20-QFN-UT (3x3)
Supply Voltage - Operating: 1.425 V to 3.6 V
Max Frequency: 20MHz
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Shenzhen, China
Interface - I/O Expanders
SX1511BIULTRT
Interface - I/O Expanders SX1511BIULTRT
IC GPIO EXPANDER I2C 8CH 20QFN

IC GPIO EXPANDER I2C 8CH 20QFN

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Bus Expanders Bus Expanders
Product Number 212464-SX1511BIULTRT SX1511BIULTRT
Product Name Interface - Interface - I/O Expanders - SX1511BIULTRT Interface - I/O Expanders
Bus Protocols SPI
Unlock Full Specs
to access all available technical data

Similar Products

PCIe-to-PCI Expansion System - PCES-8581-13S - ADLINK Technology Inc.
Specs
Bus Protocols PCI
View Details
Modbus Serial Port Expander - 4102-MBS3-MBM - ProSoft Technology, Inc.
Specs
Bus Protocols Modbus
Product Form Factor Stand-alone
Number of Expansion Slots 1 to 3
View Details
Specs
Bus Protocols I²C
View Details