Semtech Corp. Interface - Interface - I/O Expanders - SX1508QBIULTRT SX1508QBIULTRT

Description
Manufacturer: Semtech Corporation Win Source Part Number: 053799-SX1508QBIULTR T Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Open Drain, Push-Pull Number of I/O: 8 Current - Output Source/Sink: 8mA, 15mA Interrupt Output: No Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 20-QFN-UT (3x3) Supply Voltage - Operating: 1.425 V to 3.6 V Max Frequency: 400kHz Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs
Request a Quote Datasheet
Description
Manufacturer: Semtech Corporation Win Source Part Number: 053799-SX1508QBIULTR T Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Open Drain, Push-Pull Number of I/O: 8 Current - Output Source/Sink: 8mA, 15mA Interrupt Output: No Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 20-QFN-UT (3x3) Supply Voltage - Operating: 1.425 V to 3.6 V Max Frequency: 400kHz Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Interface - Interface - I/O Expanders - SX1508QBIULTRT
053799-SX1508QBIULTRT
Interface - Interface - I/O Expanders - SX1508QBIULTRT 053799-SX1508QBIULTRT
Manufacturer: Semtech Corporation Win Source Part Number: 053799-SX1508QBIULTR T Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Open Drain, Push-Pull Number of I/O: 8 Current - Output Source/Sink: 8mA, 15mA Interrupt Output: No Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 20-QFN-UT (3x3) Supply Voltage - Operating: 1.425 V to 3.6 V Max Frequency: 400kHz Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs

Manufacturer: Semtech Corporation
Win Source Part Number: 053799-SX1508QBIULTRT
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Open Drain, Push-Pull
Number of I/O: 8
Current - Output Source/Sink: 8mA, 15mA
Interrupt Output: No
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 20-QFN-UT (3x3)
Supply Voltage - Operating: 1.425 V to 3.6 V
Max Frequency: 400kHz
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs

Buy Now Datasheet
Shenzhen, China
Interface - I/O Expanders
SX1508QBIULTRT
Interface - I/O Expanders SX1508QBIULTRT
IC GPIO EXPANDER I2C 8CH 20QFN

IC GPIO EXPANDER I2C 8CH 20QFN

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Bus Expanders Bus Expanders
Product Number 053799-SX1508QBIULTRT SX1508QBIULTRT
Product Name Interface - Interface - I/O Expanders - SX1508QBIULTRT Interface - I/O Expanders
Bus Protocols I²C
Unlock Full Specs
to access all available technical data

Similar Products

PCI Control of PXI/CompactPCI - PCI-8570, PXI-8570 - ADLINK Technology Inc.
Specs
Bus Protocols cPCI/PXI
View Details
SAS Expander - 3x40 - Broadcom Inc.
Specs
Bus Protocols SAS
Product Form Factor Intergrated Circuit
Number of Expansion Slots 40
View Details