Semtech Corp. Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits SX1508BEVK

Description
Win Source Part Number: 1284821-SX1508BEVK Category: Development Boards, Kits, Programmers>Evaluati on and Demonstration Boards and Kits Type: Interface Package: Bulk Standard Package: 1 Function: GPIO Expander Supplied Contents: Board(s), Cable(s) Primary Attributes: Level Shifter Utilized IC / Part: SX1508 Secondary Attributes: On-Board LEDs ECCN: EAR99 Fake Threat In the Open Market: 71 pct. MSL Level: 1 (Unlimited) HTSUS: 8473.30.1180 Mfr: Semtech Corporation Base Product Number: SX1508
Request a Quote Datasheet
Description
Win Source Part Number: 1284821-SX1508BEVK Category: Development Boards, Kits, Programmers>Evaluati on and Demonstration Boards and Kits Type: Interface Package: Bulk Standard Package: 1 Function: GPIO Expander Supplied Contents: Board(s), Cable(s) Primary Attributes: Level Shifter Utilized IC / Part: SX1508 Secondary Attributes: On-Board LEDs ECCN: EAR99 Fake Threat In the Open Market: 71 pct. MSL Level: 1 (Unlimited) HTSUS: 8473.30.1180 Mfr: Semtech Corporation Base Product Number: SX1508
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits - 1284821-SX1508BEVK - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits
1284821-SX1508BEVK
Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits 1284821-SX1508BEVK
Win Source Part Number: 1284821-SX1508BEVK Category: Development Boards, Kits, Programmers>Evaluati on and Demonstration Boards and Kits Type: Interface Package: Bulk Standard Package: 1 Function: GPIO Expander Supplied Contents: Board(s), Cable(s) Primary Attributes: Level Shifter Utilized IC / Part: SX1508 Secondary Attributes: On-Board LEDs ECCN: EAR99 Fake Threat In the Open Market: 71 pct. MSL Level: 1 (Unlimited) HTSUS: 8473.30.1180 Mfr: Semtech Corporation Base Product Number: SX1508

Win Source Part Number: 1284821-SX1508BEVK
Category: Development Boards, Kits, Programmers>Evaluation and Demonstration Boards and Kits
Type: Interface
Package: Bulk
Standard Package: 1
Function: GPIO Expander
Supplied Contents: Board(s), Cable(s)
Primary Attributes: Level Shifter
Utilized IC / Part: SX1508
Secondary Attributes: On-Board LEDs
ECCN: EAR99
Fake Threat In the Open Market: 71 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8473.30.1180
Mfr: Semtech Corporation
Base Product Number: SX1508

Buy Now Datasheet
Evaluation and Demonstration Boards and Kits - SX1508BEVK-ND - DigiKey
Thief River Falls, MN, United States
Evaluation and Demonstration Boards and Kits
SX1508BEVK-ND
Evaluation and Demonstration Boards and Kits SX1508BEVK-ND
SX1508 GPIO Expander Interface Evaluation Board

SX1508 GPIO Expander Interface Evaluation Board

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits - SX1508BEVK - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits
SX1508BEVK
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits SX1508BEVK
EVAL KIT FOR SX1508

EVAL KIT FOR SX1508

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 1284821-SX1508BEVK SX1508BEVK-ND SX1508BEVK
Product Name Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits Evaluation and Demonstration Boards and Kits Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits
Category Developement Board Developement Board Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

TB,MBA,SM2,LE,50 OHM - TB-74 - Mini-Circuits
Specs
Category Developement Board
View Details
Microcontroller Development Tools - 1769119 - RS Components, Ltd.
Specs
Category Development Suite / Kit
Supported System Mcu
View Details
Driver Circuit Board DCB.39.700 - DCB.39.700 - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Category Developement Board
View Details
2 suppliers