Semtech Corp. Interface - Interface - I/O Expanders - SX1502I087TRT SX1502I087TRT

Description
Manufacturer: Semtech Corporation Win Source Part Number: 031630-SX1502I087TRT Packaging: Reel - TR Features: POR Mounting: SMD (SMT) Output Type: Push-Pull Number of I/O: 8 Current - Output Source/Sink: 8mA, 24mA Interrupt Output: Yes Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 20-QFN-UT (3x3) Supply Voltage - Operating: 1.2 V to 5.5 V Max Frequency: 400kHz Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Semtech Corporation Win Source Part Number: 031630-SX1502I087TRT Packaging: Reel - TR Features: POR Mounting: SMD (SMT) Output Type: Push-Pull Number of I/O: 8 Current - Output Source/Sink: 8mA, 24mA Interrupt Output: Yes Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 20-QFN-UT (3x3) Supply Voltage - Operating: 1.2 V to 5.5 V Max Frequency: 400kHz Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - I/O Expanders - SX1502I087TRT - 031630-SX1502I087TRT - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - I/O Expanders - SX1502I087TRT
031630-SX1502I087TRT
Interface - Interface - I/O Expanders - SX1502I087TRT 031630-SX1502I087TRT
Manufacturer: Semtech Corporation Win Source Part Number: 031630-SX1502I087TRT Packaging: Reel - TR Features: POR Mounting: SMD (SMT) Output Type: Push-Pull Number of I/O: 8 Current - Output Source/Sink: 8mA, 24mA Interrupt Output: Yes Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 20-QFN-UT (3x3) Supply Voltage - Operating: 1.2 V to 5.5 V Max Frequency: 400kHz Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Sufficient

Manufacturer: Semtech Corporation
Win Source Part Number: 031630-SX1502I087TRT
Packaging: Reel - TR
Features: POR
Mounting: SMD (SMT)
Output Type: Push-Pull
Number of I/O: 8
Current - Output Source/Sink: 8mA, 24mA
Interrupt Output: Yes
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 20-QFN-UT (3x3)
Supply Voltage - Operating: 1.2 V to 5.5 V
Max Frequency: 400kHz
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Shenzhen, China
Interface - I/O Expanders
SX1502I087TRT
Interface - I/O Expanders SX1502I087TRT
IC GPIO EXPANDER I2C 8CH 20QFN

IC GPIO EXPANDER I2C 8CH 20QFN

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Bus Expanders Bus Expanders
Product Number 031630-SX1502I087TRT SX1502I087TRT
Product Name Interface - Interface - I/O Expanders - SX1502I087TRT Interface - I/O Expanders
Bus Protocols I²C
Unlock Full Specs
to access all available technical data

Similar Products

DF1 Serial Port Expander - 4102-DFS3-DFM - ProSoft Technology, Inc.
Specs
Bus Protocols DF1 Master/Slave
Product Form Factor Stand-alone
Number of Expansion Slots 1 to 3
View Details
SAS Expander - 2x28 - Broadcom Inc.
Specs
Bus Protocols SAS
Product Form Factor Intergrated Circuit
Number of Expansion Slots 28
View Details