Semtech Corp. Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits SX1502EVK

Description
Win Source Part Number: 1284825-SX1502EVK Category: Development Boards, Kits, Programmers>Evaluati on and Demonstration Boards and Kits Type: Interface Package: Box Standard Package: 1 Function: GPIO Expander Supplied Contents: Board(s), Cable(s) Primary Attributes: Level Shifter Utilized IC / Part: SX1502 ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: 1 (Unlimited) HTSUS: 8473.30.1180 Mfr: Semtech Corporation Base Product Number: SX1502 Product Status: Obsolete RoHS Status: Not applicable
Request a Quote Datasheet
Description
Win Source Part Number: 1284825-SX1502EVK Category: Development Boards, Kits, Programmers>Evaluati on and Demonstration Boards and Kits Type: Interface Package: Box Standard Package: 1 Function: GPIO Expander Supplied Contents: Board(s), Cable(s) Primary Attributes: Level Shifter Utilized IC / Part: SX1502 ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: 1 (Unlimited) HTSUS: 8473.30.1180 Mfr: Semtech Corporation Base Product Number: SX1502 Product Status: Obsolete RoHS Status: Not applicable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits - 1284825-SX1502EVK - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits
1284825-SX1502EVK
Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits 1284825-SX1502EVK
Win Source Part Number: 1284825-SX1502EVK Category: Development Boards, Kits, Programmers>Evaluati on and Demonstration Boards and Kits Type: Interface Package: Box Standard Package: 1 Function: GPIO Expander Supplied Contents: Board(s), Cable(s) Primary Attributes: Level Shifter Utilized IC / Part: SX1502 ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: 1 (Unlimited) HTSUS: 8473.30.1180 Mfr: Semtech Corporation Base Product Number: SX1502 Product Status: Obsolete RoHS Status: Not applicable

Win Source Part Number: 1284825-SX1502EVK
Category: Development Boards, Kits, Programmers>Evaluation and Demonstration Boards and Kits
Type: Interface
Package: Box
Standard Package: 1
Function: GPIO Expander
Supplied Contents: Board(s), Cable(s)
Primary Attributes: Level Shifter
Utilized IC / Part: SX1502
ECCN: EAR99
Fake Threat In the Open Market: 66 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8473.30.1180
Mfr: Semtech Corporation
Base Product Number: SX1502
Product Status: Obsolete
RoHS Status: Not applicable

Buy Now Datasheet
Evaluation and Demonstration Boards and Kits - SX1502EVK-ND - DigiKey
Thief River Falls, MN, United States
Evaluation and Demonstration Boards and Kits
SX1502EVK-ND
Evaluation and Demonstration Boards and Kits SX1502EVK-ND
SX1502 GPIO Expander Interface Evaluation Board

SX1502 GPIO Expander Interface Evaluation Board

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits - SX1502EVK - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits
SX1502EVK
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits SX1502EVK
KIT EVAL SX1501/02

KIT EVAL SX1501/02

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 1284825-SX1502EVK SX1502EVK-ND SX1502EVK
Product Name Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits Evaluation and Demonstration Boards and Kits Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits
Category Developement Board Developement Board Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

Sensor Development Tools - 2576757 - RS Components, Ltd.
Specs
Category Development Suite / Kit
View Details
TB,SYPS-2,AH202,50 OHM - TB-426+ - Mini-Circuits
Specs
Category Developement Board
View Details
M.2 Unicore UM982 - AS-RTK-M2-UM982-AE-00 - ArduSimple
Specs
Category Developement Board
Supported System Communications/Networking
View Details
Evaluation Boards - CY8CKIT-032 - Infineon Technologies AG
Infineon Technologies AG
Specs
Category Developement Board
Supported System Industrial automation ; Home entertainment ; Wearables
View Details
4 suppliers