Semtech Corp. RF Transceiver ICs SX1441I077TRLF

Description
IC RF TxRx + MCU Bluetooth Bluetooth v1.2 2.4GHz 72-LFBGA
Request a Quote Datasheet
Description
IC RF TxRx + MCU Bluetooth Bluetooth v1.2 2.4GHz 72-LFBGA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver ICs - SX1441I077LFTR-ND - DigiKey
Thief River Falls, MN, United States
RF Transceiver ICs
SX1441I077LFTR-ND
RF Transceiver ICs SX1441I077LFTR-ND
IC RF TxRx + MCU Bluetooth Bluetooth v1.2 2.4GHz 72-LFBGA

IC RF TxRx + MCU Bluetooth Bluetooth v1.2 2.4GHz 72-LFBGA

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Network and Communication Chips
Product Number SX1441I077LFTR-ND
Product Name RF Transceiver ICs
Device Type Transceiver
Technology Bluetooth
Operating Frequency 2400 MHz
Data Rate 921 kbps
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
RF Transceiver ICs - BCM20710A1KUBXGT-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth
Supply Voltage Other; 5.5V
View Details
RF Receivers - 336-SI47921A2GE1AM-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Device Type Receiver
Supply Voltage 1.8V; 3.3V
Operating Frequency 0.1440 to 108 MHz
View Details