Semtech Corp. RF/IF and RFID - RF Misc ICs and Modules SX1308P915GW

Description
Win Source Part Number: 1236121-SX1308P915GW Category: RF/IF and RFID>RF Misc ICs and Modules Package: Bulk Standard Package: 1 Frequency: 915MHz Function: Gateway RF Type: LoRa™ Secondary Attributes: Picocell ECCN: 3A991A2 Fake Threat In the Open Market: 69 pct. MSL Level: 1 (Unlimited) HTSUS: 8517.62.0090 Mfr: Semtech Corporation Base Product Number: SX1308 Product Status: Last Time Buy
Request a Quote Datasheet
Description
Win Source Part Number: 1236121-SX1308P915GW Category: RF/IF and RFID>RF Misc ICs and Modules Package: Bulk Standard Package: 1 Frequency: 915MHz Function: Gateway RF Type: LoRa™ Secondary Attributes: Picocell ECCN: 3A991A2 Fake Threat In the Open Market: 69 pct. MSL Level: 1 (Unlimited) HTSUS: 8517.62.0090 Mfr: Semtech Corporation Base Product Number: SX1308 Product Status: Last Time Buy
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF/IF and RFID - RF Misc ICs and Modules - 1236121-SX1308P915GW - Win Source Electronics
Laguna Hills, CA, United States
RF/IF and RFID - RF Misc ICs and Modules
1236121-SX1308P915GW
RF/IF and RFID - RF Misc ICs and Modules 1236121-SX1308P915GW
Win Source Part Number: 1236121-SX1308P915GW Category: RF/IF and RFID>RF Misc ICs and Modules Package: Bulk Standard Package: 1 Frequency: 915MHz Function: Gateway RF Type: LoRa™ Secondary Attributes: Picocell ECCN: 3A991A2 Fake Threat In the Open Market: 69 pct. MSL Level: 1 (Unlimited) HTSUS: 8517.62.0090 Mfr: Semtech Corporation Base Product Number: SX1308 Product Status: Last Time Buy

Win Source Part Number: 1236121-SX1308P915GW
Category: RF/IF and RFID>RF Misc ICs and Modules
Package: Bulk
Standard Package: 1
Frequency: 915MHz
Function: Gateway
RF Type: LoRa™
Secondary Attributes: Picocell
ECCN: 3A991A2
Fake Threat In the Open Market: 69 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8517.62.0090
Mfr: Semtech Corporation
Base Product Number: SX1308
Product Status: Last Time Buy

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 1236121-SX1308P915GW
Product Name RF/IF and RFID - RF Misc ICs and Modules
Frequency 9.15E8 Hz
Unlock Full Specs
to access all available technical data

Similar Products

AS3953 NFC Interface Tag.  NFC to SPI interface chip - AS3953 - ams
Specs
RFID Product Tag / Transponder
Frequency 1.36E7 Hz
Memory 1 bits
View Details
LEGIC Smartcard ICs for DESFire MIFARE - ATC4096-MP312 - LEGIC Identsystems
Specs
Frequency 13.56 Hz
Memory 26624 to 32768 bits
Reading Speed 3392 kbps
View Details