Semtech Corp. RF/IF and RFID - RF Misc ICs and Modules SX1302C915GW1

Description
Win Source Part Number: 1236120-SX1302C915GW 1 Category: RF/IF and RFID>RF Misc ICs and Modules Series: LoRa™ Package: Box Standard Package: 1 Mounting: SMD (SMT) Frequency: 915MHz Function: Gateway RF Type: LoRa™ ECCN: 5A991C Fake Threat In the Open Market: 46 pct. MSL Level: Not Applicable HTSUS: 8517.62.0090 Mfr: Semtech Corporation Base Product Number: SX1302C Product Status: Last Time Buy
Request a Quote Datasheet
Description
Win Source Part Number: 1236120-SX1302C915GW 1 Category: RF/IF and RFID>RF Misc ICs and Modules Series: LoRa™ Package: Box Standard Package: 1 Mounting: SMD (SMT) Frequency: 915MHz Function: Gateway RF Type: LoRa™ ECCN: 5A991C Fake Threat In the Open Market: 46 pct. MSL Level: Not Applicable HTSUS: 8517.62.0090 Mfr: Semtech Corporation Base Product Number: SX1302C Product Status: Last Time Buy
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF/IF and RFID - RF Misc ICs and Modules - 1236120-SX1302C915GW1 - Win Source Electronics
Laguna Hills, CA, United States
RF/IF and RFID - RF Misc ICs and Modules
1236120-SX1302C915GW1
RF/IF and RFID - RF Misc ICs and Modules 1236120-SX1302C915GW1
Win Source Part Number: 1236120-SX1302C915GW 1 Category: RF/IF and RFID>RF Misc ICs and Modules Series: LoRa™ Package: Box Standard Package: 1 Mounting: SMD (SMT) Frequency: 915MHz Function: Gateway RF Type: LoRa™ ECCN: 5A991C Fake Threat In the Open Market: 46 pct. MSL Level: Not Applicable HTSUS: 8517.62.0090 Mfr: Semtech Corporation Base Product Number: SX1302C Product Status: Last Time Buy

Win Source Part Number: 1236120-SX1302C915GW1
Category: RF/IF and RFID>RF Misc ICs and Modules
Series: LoRa™
Package: Box
Standard Package: 1
Mounting: SMD (SMT)
Frequency: 915MHz
Function: Gateway
RF Type: LoRa™
ECCN: 5A991C
Fake Threat In the Open Market: 46 pct.
MSL Level: Not Applicable
HTSUS: 8517.62.0090
Mfr: Semtech Corporation
Base Product Number: SX1302C
Product Status: Last Time Buy

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 1236120-SX1302C915GW1
Product Name RF/IF and RFID - RF Misc ICs and Modules
Frequency 9.15E8 Hz
Unlock Full Specs
to access all available technical data

Similar Products

RF/IF and RFID - RFID Transponders, Tags - 1200185-AS3956-ATDM-I3 - Win Source Electronics
Specs
RFID Product Tag / Transponder
Frequency 1.36E7 Hz
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
LEGIC Smartcard ICs for DESFire MIFARE - ATC4096-MP312 - LEGIC Identsystems
Specs
Frequency 13.56 Hz
Memory 26624 to 32768 bits
Reading Speed 3392 kbps
View Details