Semtech Corp. RF/IF and RFID - RF Misc ICs and Modules SX1302C868GW1

Description
Win Source Part Number: 1236122-SX1302C868GW 1 Category: RF/IF and RFID>RF Misc ICs and Modules Package: Box Standard Package: 1 Mounting: SMD (SMT) Frequency: 868MHz Function: Gateway RF Type: LoRa™ ECCN: 5A991C Fake Threat In the Open Market: 75 pct. MSL Level: Not Applicable HTSUS: 8517.62.0090 Mfr: Semtech Corporation Base Product Number: SX1302C Product Status: Last Time Buy
Request a Quote Datasheet
Description
Win Source Part Number: 1236122-SX1302C868GW 1 Category: RF/IF and RFID>RF Misc ICs and Modules Package: Box Standard Package: 1 Mounting: SMD (SMT) Frequency: 868MHz Function: Gateway RF Type: LoRa™ ECCN: 5A991C Fake Threat In the Open Market: 75 pct. MSL Level: Not Applicable HTSUS: 8517.62.0090 Mfr: Semtech Corporation Base Product Number: SX1302C Product Status: Last Time Buy
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF/IF and RFID - RF Misc ICs and Modules - 1236122-SX1302C868GW1 - Win Source Electronics
Laguna Hills, CA, United States
RF/IF and RFID - RF Misc ICs and Modules
1236122-SX1302C868GW1
RF/IF and RFID - RF Misc ICs and Modules 1236122-SX1302C868GW1
Win Source Part Number: 1236122-SX1302C868GW 1 Category: RF/IF and RFID>RF Misc ICs and Modules Package: Box Standard Package: 1 Mounting: SMD (SMT) Frequency: 868MHz Function: Gateway RF Type: LoRa™ ECCN: 5A991C Fake Threat In the Open Market: 75 pct. MSL Level: Not Applicable HTSUS: 8517.62.0090 Mfr: Semtech Corporation Base Product Number: SX1302C Product Status: Last Time Buy

Win Source Part Number: 1236122-SX1302C868GW1
Category: RF/IF and RFID>RF Misc ICs and Modules
Package: Box
Standard Package: 1
Mounting: SMD (SMT)
Frequency: 868MHz
Function: Gateway
RF Type: LoRa™
ECCN: 5A991C
Fake Threat In the Open Market: 75 pct.
MSL Level: Not Applicable
HTSUS: 8517.62.0090
Mfr: Semtech Corporation
Base Product Number: SX1302C
Product Status: Last Time Buy

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 1236122-SX1302C868GW1
Product Name RF/IF and RFID - RF Misc ICs and Modules
Frequency 8.68E8 Hz
Unlock Full Specs
to access all available technical data

Similar Products

4308RV Series High Temperature RFID Transponder Coils - 4308RV-374 4308RV-374XJLD , 4308RV-374XGLD - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
LEGIC Smartcard ICs for DESFire MIFARE - ATC256-MV410 - LEGIC Identsystems
Specs
Memory 1792 bits
Reading Speed 26.48 kbps
Detection Range 70.00 cm (27.56 inch)
View Details