SX1301IMLTRC -- RF AND WIRELESS - RF MISC ICS AND MODULES
Semtech Corp.
RF and Wireless - RF Misc ICs and Modules
SX1301IMLTRC
Description
IC DIGITAL BASEBAND LORA
-
Shenzhen Shengyu Electronics Technology Limited
-
ODG (Origin Data Global)
Datasheet
Description
IC DIGITAL BASEBAND LORA
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Network and Communication Chips |
Network and Communication Chips |
|
Product Number
|
SX1301IMLTRC |
SX1301IMLTRC |
|
Product Name
|
RF and Wireless - RF Misc ICs and Modules |
RF Misc ICs and Modules |
|
Technology
|
|
LoRa™
|
Unlock Full Specs
to access all available technical data
Similar Products
Device Type
Transceiver
Technology
Bluetooth
Operating Frequency
2400 MHz
View Details
Device Type
Beamformers
Operating Frequency
18000 to 40000 MHz
View Details
Technology
Bluetooth; Bluetooth, WLAN
Supply Voltage
Other; 3V
Operating Frequency
100 to 3000 MHz
View Details
2 suppliers