Semtech Corp. RF Transceiver ICs - SX1280IMLTRT SX1280IMLTRT

Description
Manufacturer: Semtech Corporation Win Source Part Number: 805147-SX1280IMLTRT Packaging: Reel Type: TxRx Only Mounting Style: SMD Frequency: 2.4GHz Protocol: LoRa Power - Output: 12.5dBm Sensitivity: -132dBm Current - Receiving: 8.2mA RF Family/Standard: 802.15.4 Modulation: GFSK Serial Interfaces: SPI, UART Current - Transmitting: 24mA Supplier Device Package: 24-QFN (4x4) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 24-WFQFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 2 (1 Year) Supply Voltage (V): 1.8V ~ 3.7V
Request a Quote Datasheet
Description
Manufacturer: Semtech Corporation Win Source Part Number: 805147-SX1280IMLTRT Packaging: Reel Type: TxRx Only Mounting Style: SMD Frequency: 2.4GHz Protocol: LoRa Power - Output: 12.5dBm Sensitivity: -132dBm Current - Receiving: 8.2mA RF Family/Standard: 802.15.4 Modulation: GFSK Serial Interfaces: SPI, UART Current - Transmitting: 24mA Supplier Device Package: 24-QFN (4x4) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 24-WFQFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 2 (1 Year) Supply Voltage (V): 1.8V ~ 3.7V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver ICs - SX1280IMLTRT - 805147-SX1280IMLTRT - Win Source Electronics
Laguna Hills, CA, United States
RF Transceiver ICs - SX1280IMLTRT
805147-SX1280IMLTRT
RF Transceiver ICs - SX1280IMLTRT 805147-SX1280IMLTRT
Manufacturer: Semtech Corporation Win Source Part Number: 805147-SX1280IMLTRT Packaging: Reel Type: TxRx Only Mounting Style: SMD Frequency: 2.4GHz Protocol: LoRa Power - Output: 12.5dBm Sensitivity: -132dBm Current - Receiving: 8.2mA RF Family/Standard: 802.15.4 Modulation: GFSK Serial Interfaces: SPI, UART Current - Transmitting: 24mA Supplier Device Package: 24-QFN (4x4) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 24-WFQFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 2 (1 Year) Supply Voltage (V): 1.8V ~ 3.7V

Manufacturer: Semtech Corporation
Win Source Part Number: 805147-SX1280IMLTRT
Packaging: Reel
Type: TxRx Only
Mounting Style: SMD
Frequency: 2.4GHz
Protocol: LoRa
Power - Output: 12.5dBm
Sensitivity: -132dBm
Current - Receiving: 8.2mA
RF Family/Standard: 802.15.4
Modulation: GFSK
Serial Interfaces: SPI, UART
Current - Transmitting: 24mA
Supplier Device Package: 24-QFN (4x4)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 24-WFQFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 3,000
MSL Level: 2 (1 Year)
Supply Voltage (V): 1.8V ~ 3.7V

Buy Now
Radio Frequency Chip/Antenna >> RF Transceiver ICs - SX1280IMLTRT - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Radio Frequency Chip/Antenna >> RF Transceiver ICs
SX1280IMLTRT
Radio Frequency Chip/Antenna >> RF Transceiver ICs SX1280IMLTRT
802.15.4 2.4GHz SPI,UART QFN-24-EP(4x4) RF Transceiver ICs ROHS

802.15.4 2.4GHz SPI,UART QFN-24-EP(4x4) RF Transceiver ICs ROHS

Supplier's Site Datasheet
RF and Wireless - RF Transceiver ICs - SX1280IMLTRT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Transceiver ICs
SX1280IMLTRT
RF and Wireless - RF Transceiver ICs SX1280IMLTRT
IC RF TXRX 802.15.4 24WFQFN

IC RF TXRX 802.15.4 24WFQFN

Supplier's Site

Technical Specifications

  Win Source Electronics LCSC Electronics Technology (HK) Limited Shenzhen Shengyu Electronics Technology Limited
Product Category RF Transceivers RF Transceivers RF Transceivers
Product Number 805147-SX1280IMLTRT SX1280IMLTRT SX1280IMLTRT
Product Name RF Transceiver ICs - SX1280IMLTRT Radio Frequency Chip/Antenna >> RF Transceiver ICs RF and Wireless - RF Transceiver ICs
Package Type Surface Mount
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F) -40.0 to 85.0 C (-40.0 to 185.0 F) -40.0 to 85.0 C (-40.0 to 185.0 F)
Operating Frequency 2400 MHz 2400 MHz 2400 MHz
Sensitivity -132 dBm -132 dBm
Output Power 12.5 dBm 12.5 dBm
Unlock Full Specs
to access all available technical data

Similar Products

Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74LCXZ245MTCX - 857951-74LCXZ245MTCX - Win Source Electronics
Specs
Package Type Surface Mount; Surface Mount
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
View Details