Semtech Corp. RF Transceiver Modules and Modems SX1276RF1JAS

Description
General ISM < 1GHz Transceiver Module 137MHz ~ 1.02GHz Antenna Not Included, U.FL Through Hole
Request a Quote Datasheet
Description
General ISM < 1GHz Transceiver Module 137MHz ~ 1.02GHz Antenna Not Included, U.FL Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver Modules and Modems - SX1276RF1JAS-ND - DigiKey
Thief River Falls, MN, United States
RF Transceiver Modules and Modems
SX1276RF1JAS-ND
RF Transceiver Modules and Modems SX1276RF1JAS-ND
General ISM < 1GHz Transceiver Module 137MHz ~ 1.02GHz Antenna Not Included, U.FL Through Hole

General ISM < 1GHz Transceiver Module 137MHz ~ 1.02GHz Antenna Not Included, U.FL Through Hole

Buy Now Datasheet
RF/IF and RFID - RF Transceiver Modules and Modems - 1235684-SX1276RF1JAS - Win Source Electronics
Laguna Hills, CA, United States
RF/IF and RFID - RF Transceiver Modules and Modems
1235684-SX1276RF1JAS
RF/IF and RFID - RF Transceiver Modules and Modems 1235684-SX1276RF1JAS
Win Source Part Number: 1235684-SX1276RF1JAS Category: RF/IF and RFID>RF Transceiver Modules and Modems Series: LoRa™ Package: Bulk Standard Package: 1 Frequency: 137MHz ~ 1.02GHz Data Rate: 300kbps Antenna Type: Antenna Not Included, U.FL Power - Output: 20dBm Sensitivity: -148dBm Current - Receiving: 10.8mA ~ 12mA RF Family/Standard: General ISM < 1GHz Modulation: FSK, GFSK, GMSK, MSK, OOK Serial Interfaces: SPI Current - Transmitting: 20mA ~ 120mA Voltage - Supply: 1.8V ~ 3.7V Mounting Type: Through Hole Package / Case: Module Temperature Range - Operating: -40°C ~ 85°C ECCN: 5A991B1 Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) HTSUS: 8525.60.1050 Mfr: Semtech Corporation Base Product Number: SX1276

Win Source Part Number: 1235684-SX1276RF1JAS
Category: RF/IF and RFID>RF Transceiver Modules and Modems
Series: LoRa™
Package: Bulk
Standard Package: 1
Frequency: 137MHz ~ 1.02GHz
Data Rate: 300kbps
Antenna Type: Antenna Not Included, U.FL
Power - Output: 20dBm
Sensitivity: -148dBm
Current - Receiving: 10.8mA ~ 12mA
RF Family/Standard: General ISM < 1GHz
Modulation: FSK, GFSK, GMSK, MSK, OOK
Serial Interfaces: SPI
Current - Transmitting: 20mA ~ 120mA
Voltage - Supply: 1.8V ~ 3.7V
Mounting Type: Through Hole
Package / Case: Module
Temperature Range - Operating: -40°C ~ 85°C
ECCN: 5A991B1
Fake Threat In the Open Market: 48 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8525.60.1050
Mfr: Semtech Corporation
Base Product Number: SX1276

Buy Now Datasheet
RF and Wireless - RF Transceiver Modules and Modems - SX1276RF1JAS - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Transceiver Modules and Modems
SX1276RF1JAS
RF and Wireless - RF Transceiver Modules and Modems SX1276RF1JAS
RF TXRX MOD ISM < 1GHZ U.FL TH

RF TXRX MOD ISM < 1GHZ U.FL TH

Supplier's Site
RF Transceiver Modules and Modems - SX1276RF1JAS - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Transceiver Modules and Modems
SX1276RF1JAS
RF Transceiver Modules and Modems SX1276RF1JAS
General ISM < 1GHz Transceiver Module 137MHz ~ 1.02GHz Antenna Not Included, U.FL Through Hole

General ISM < 1GHz Transceiver Module 137MHz ~ 1.02GHz Antenna Not Included, U.FL Through Hole

Buy Now

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category RF Modules RF Modules RF Transceivers RF Transceivers
Product Number SX1276RF1JAS-ND 1235684-SX1276RF1JAS SX1276RF1JAS SX1276RF1JAS
Product Name RF Transceiver Modules and Modems RF/IF and RFID - RF Transceiver Modules and Modems RF and Wireless - RF Transceiver Modules and Modems RF Transceiver Modules and Modems
RF Modulation On-Off Keyed; Frequency Shift Key
Features RoHS RoHS
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F) -40.0 to 85.0 C (-40.0 to 185.0 F) -40.0 to 85.0 C (-40.0 to 185.0 F) -40.0 to 85.0 C (-40.0 to 185.0 F)
Operating Frequency 433 to 915 MHz 137 to 1020 MHz 137 to 1020 MHz 137 to 1020 MHz
Sensitivity -148 dBm -148 dBm -148 dBm -148 dBm
Unlock Full Specs
to access all available technical data

Similar Products

RF Modules - 1367687 - RS Components, Ltd.
RS Components, Ltd.
Specs
RF Modulation Amplitude Shift Key; Frequency Shift Key; FSK, ASK
Features RoHS
Interface Type Serial Interface; Rs232
View Details
Digital Antenna System Radio Frequency Module -  - Nokia
Specs
Device Type Rec-Trans
Applications Mobile / Wireless Systems
Package Type Rack mount
View Details
OEM USB WiFi Modules - WiFiHU-c - Radicom Research, Inc.
Radicom Research, Inc.
Specs
Applications Mobile / Wireless Systems
Features RoHS; Antenna Connector
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
View Details