Win Source Part Number: 1235683-SX1276MB1MAS
Category: RF/IF and RFID>RF Transceiver Modules and Modems
Series: LoRa™
Package: Bulk
Standard Package: 1
Frequency: 137MHz ~ 1.02GHz
Data Rate: 300kbps
Antenna Type: Antenna Not Included, U.FL
Power - Output: 14dBm
Sensitivity: -148dBm
Current - Receiving: 12mA
RF Family/Standard: General ISM < 1GHz
Modulation: FSK, GFSK, GMSK, MSK, OOK
Serial Interfaces: SPI
Current - Transmitting: 120mA
Voltage - Supply: 1.8V ~ 3.7V
Mounting Type: Through Hole
Package / Case: Module
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 67 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8473.30.1180
Mfr: Semtech Corporation
Base Product Number: SX1276
General ISM < 1GHz Transceiver Module 137MHz ~ 1.02GHz Antenna Not Included, U.FL Through Hole
RF TXRX MOD ISM < 1GHZ U.FL TH
General ISM < 1GHz Transceiver Module 137MHz ~ 1.02GHz Antenna Not Included, U.FL Through Hole
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | RF Modules | RF Modules | RF Transceivers | RF Transceivers |
| Product Number | 1235683-SX1276MB1MAS | SX1276MB1MAS-ND | SX1276MB1MAS | SX1276MB1MAS |
| Product Name | RF/IF and RFID - RF Transceiver Modules and Modems | RF Transceiver Modules and Modems | RF and Wireless - RF Transceiver Modules and Modems | RF Transceiver Modules and Modems |
| Device Type | Rec-Trans | |||
| Operating Temperature | -40.0 to 85.0 C (-40.0 to 185.0 F) | -40.0 to 85.0 C (-40.0 to 185.0 F) | -40.0 to 85.0 C (-40.0 to 185.0 F) | -40.0 to 85.0 C (-40.0 to 185.0 F) |
| Operating Frequency | 137 to 1020 MHz | 433 to 868 MHz | 137 to 1020 MHz | 137 to 1020 MHz |
| Sensitivity | -148 dBm | -148 dBm | -148 dBm | -148 dBm |
| Output Power | 14 dBm | 14 dBm | 14 dBm | 14 dBm |