Semtech Corp. RF Transceiver ICs SX1276IMLTRT

Description
IC RF TxRx Only 802.15.4 LoRa™ 137MHz ~ 1.02GHz 28-VQFN Exposed Pad
Request a Quote Datasheet
Description
IC RF TxRx Only 802.15.4 LoRa™ 137MHz ~ 1.02GHz 28-VQFN Exposed Pad
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver ICs - SX1276IMLTRTTR-ND - DigiKey
Thief River Falls, MN, United States
RF Transceiver ICs
SX1276IMLTRTTR-ND
RF Transceiver ICs SX1276IMLTRTTR-ND
IC RF TxRx Only 802.15.4 LoRa™ 137MHz ~ 1.02GHz 28-VQFN Exposed Pad

IC RF TxRx Only 802.15.4 LoRa™ 137MHz ~ 1.02GHz 28-VQFN Exposed Pad

Buy Now Datasheet
RF Transceiver ICs - SX1276IMLTRTDKR-ND - DigiKey
Thief River Falls, MN, United States
RF Transceiver ICs
SX1276IMLTRTDKR-ND
RF Transceiver ICs SX1276IMLTRTDKR-ND
IC RF TxRx Only 802.15.4 LoRa™ 137MHz ~ 1.02GHz 28-VQFN Exposed Pad

IC RF TxRx Only 802.15.4 LoRa™ 137MHz ~ 1.02GHz 28-VQFN Exposed Pad

Buy Now Datasheet
RF Transceiver ICs - SX1276IMLTRTCT-ND - DigiKey
Thief River Falls, MN, United States
RF Transceiver ICs
SX1276IMLTRTCT-ND
RF Transceiver ICs SX1276IMLTRTCT-ND
IC RF TxRx Only 802.15.4 LoRa™ 137MHz ~ 1.02GHz 28-VQFN Exposed Pad

IC RF TxRx Only 802.15.4 LoRa™ 137MHz ~ 1.02GHz 28-VQFN Exposed Pad

Buy Now Datasheet
RF Transceiver ICs - SX1276IMLTRT - ODG (Origin Data Global)
Shenzhen, China
RF Transceiver ICs
SX1276IMLTRT
RF Transceiver ICs SX1276IMLTRT
IC RF TXRX 802.15.4 28VQFN

IC RF TXRX 802.15.4 28VQFN

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Network and Communication Chips Network and Communication Chips
Product Number SX1276IMLTRTTR-ND SX1276IMLTRT
Product Name RF Transceiver ICs RF Transceiver ICs
Device Type Transceiver Transceiver; TxRx Only
Technology LoRa™ LoRa™
Operating Frequency 137 to 1020 MHz
Data Rate 300 kbps 300 kbps
Bias Current 10.8 to 12 mA
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - 2312-QPG6200LSRTR-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth; ZigBee
Data Rate 1000 kbps
View Details
RF Transceiver ICs - 448-CYW20705B0KWFBG-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth
Interface USB
View Details
2 suppliers
Interface - Drivers, Receivers, Transceivers - 54F191/QEA - Lingto Electronic Limited
Specs
Device Type Transceiver
View Details
RF Receivers - SI4734-D60-GUR-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Device Type Receiver
Supply Voltage 2.7V; 2.5V; 3V; 3.3V; 3.6V; 5V
Operating Frequency 0.1530 to 108 MHz
View Details
2 suppliers