Win Source Part Number: 1283503-SX1276DVK1KA
Category: Development Boards, Kits, Programmers>RF Evaluation and Development Kits, Boards
Series: LoRa™
Type: Transceiver; LoRa®
Package: Box
For Use With/Related Products: SX1276
Standard Package: 1
Frequency: 490MHz, 915MHz
Supplied Contents: Board(s), Cable(s)
ECCN: 5A991B1
Fake Threat In the Open Market: 69 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8525.60.1050
Mfr: Semtech Corporation
Base Product Number: SX1276
SX1276 LoRa™ Transceiver; LoRa® Evaluation Board
SX1276 490/915MHZ DEVELOPMENT KI
RF Development Tools SX1276DVK 490/915MHZ
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards |
| Product Number | 1283503-SX1276DVK1KAS | SX1276DVK1KAS-ND | SX1276DVK1KAS | SX1276DVK1KAS |
| Product Name | Development Boards, Kits, Programmers - RF Evaluation and Development Kits, Boards | RF, RFID, Wireless Evaluation Boards | Development Boards, Kits, Programmers - Evaluation Boards - RF Evaluation and Development Kits, Boards | RF Development Tools |
| Category | Developement Board | Developement Board |