Semtech Corp. RF, RFID, Wireless Evaluation Boards SX1276DVK1JAS

Description
SX1276 LoRa™ Transceiver; LoRa® Evaluation Board
Request a Quote Datasheet
Description
SX1276 LoRa™ Transceiver; LoRa® Evaluation Board
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF, RFID, Wireless Evaluation Boards - SX1276DVK1JAS-ND - DigiKey
Thief River Falls, MN, United States
RF, RFID, Wireless Evaluation Boards
SX1276DVK1JAS-ND
RF, RFID, Wireless Evaluation Boards SX1276DVK1JAS-ND
SX1276 LoRa™ Transceiver; LoRa® Evaluation Board

SX1276 LoRa™ Transceiver; LoRa® Evaluation Board

Buy Now Datasheet
Development Boards, Kits, Programmers - RF Evaluation and Development Kits, Boards - 1283504-SX1276DVK1JAS - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - RF Evaluation and Development Kits, Boards
1283504-SX1276DVK1JAS
Development Boards, Kits, Programmers - RF Evaluation and Development Kits, Boards 1283504-SX1276DVK1JAS
Win Source Part Number: 1283504-SX1276DVK1JA S Category: Development Boards, Kits, Programmers>RF Evaluation and Development Kits, Boards Series: LoRa™ Type: Transceiver; LoRa® Package: Box For Use With/Related Products: SX1276 Standard Package: 1 Frequency: 433MHz, 868MHz Supplied Contents: Board(s), Cable(s) ECCN: 5A991B1 Fake Threat In the Open Market: 45 pct. MSL Level: 1 (Unlimited) HTSUS: 8525.60.1050 Mfr: Semtech Corporation Base Product Number: SX1276

Win Source Part Number: 1283504-SX1276DVK1JAS
Category: Development Boards, Kits, Programmers>RF Evaluation and Development Kits, Boards
Series: LoRa™
Type: Transceiver; LoRa®
Package: Box
For Use With/Related Products: SX1276
Standard Package: 1
Frequency: 433MHz, 868MHz
Supplied Contents: Board(s), Cable(s)
ECCN: 5A991B1
Fake Threat In the Open Market: 45 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8525.60.1050
Mfr: Semtech Corporation
Base Product Number: SX1276

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - RF Evaluation and Development Kits, Boards - SX1276DVK1JAS - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Development Boards, Kits, Programmers - Evaluation Boards - RF Evaluation and Development Kits, Boards
SX1276DVK1JAS
Development Boards, Kits, Programmers - Evaluation Boards - RF Evaluation and Development Kits, Boards SX1276DVK1JAS
SX1276 433/868MHZ DEVELOPMENT KI

SX1276 433/868MHZ DEVELOPMENT KI

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number SX1276DVK1JAS-ND 1283504-SX1276DVK1JAS SX1276DVK1JAS
Product Name RF, RFID, Wireless Evaluation Boards Development Boards, Kits, Programmers - RF Evaluation and Development Kits, Boards Development Boards, Kits, Programmers - Evaluation Boards - RF Evaluation and Development Kits, Boards
Supported System Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

Evaluation and Demonstration Boards and Kits - CY4606-ND - DigiKey
Specs
Category Developement Board
Supported System USB 2.0 Hub
Manufacturer INFINEON TECHNOLOGIES; Other
View Details
RF, RFID, Wireless Evaluation Boards - 343-AEK-868-VHETH-ND - DigiKey
Specs
Supported System Antenna
View Details
3 suppliers
TB,CY2-143+,DG1847,24FM01,50 - TB-851-143+ - Mini-Circuits
Specs
Category Developement Board
View Details
Analogue Development Tools - 1749570 - RS Components, Ltd.
Specs
Category Development Suite / Kit
View Details