Semtech Corp. RF/IF and RFID - RF Receiver, Transmitter, and Transceiver Finished Units SX1272LM1CEP

Description
Win Source Part Number: 1236084-SX1272LM1CEP Category: RF/IF and RFID>RF Receiver, Transmitter, and Transceiver Finished Units Package: Box Standard Package: 1 Frequency: 860MHz ~ 1.02GHz Function: Transceiver Interface: SPI Power - Output: 20dBm Sensitivity: -137dBm Data Rate (Max): 300kbps Voltage - Supply: 1.8V ~ 3.7V ECCN: 5A991B4 Fake Threat In the Open Market: 76 pct. MSL Level: 1 (Unlimited) HTSUS: 8525.60.2000 Mfr: Semtech Corporation Base Product Number: SX1272
Request a Quote
Description
Win Source Part Number: 1236084-SX1272LM1CEP Category: RF/IF and RFID>RF Receiver, Transmitter, and Transceiver Finished Units Package: Box Standard Package: 1 Frequency: 860MHz ~ 1.02GHz Function: Transceiver Interface: SPI Power - Output: 20dBm Sensitivity: -137dBm Data Rate (Max): 300kbps Voltage - Supply: 1.8V ~ 3.7V ECCN: 5A991B4 Fake Threat In the Open Market: 76 pct. MSL Level: 1 (Unlimited) HTSUS: 8525.60.2000 Mfr: Semtech Corporation Base Product Number: SX1272
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RF/IF and RFID - RF Receiver, Transmitter, and Transceiver Finished Units - 1236084-SX1272LM1CEP - Win Source Electronics
Laguna Hills, CA, United States
RF/IF and RFID - RF Receiver, Transmitter, and Transceiver Finished Units
1236084-SX1272LM1CEP
RF/IF and RFID - RF Receiver, Transmitter, and Transceiver Finished Units 1236084-SX1272LM1CEP
Win Source Part Number: 1236084-SX1272LM1CEP Category: RF/IF and RFID>RF Receiver, Transmitter, and Transceiver Finished Units Package: Box Standard Package: 1 Frequency: 860MHz ~ 1.02GHz Function: Transceiver Interface: SPI Power - Output: 20dBm Sensitivity: -137dBm Data Rate (Max): 300kbps Voltage - Supply: 1.8V ~ 3.7V ECCN: 5A991B4 Fake Threat In the Open Market: 76 pct. MSL Level: 1 (Unlimited) HTSUS: 8525.60.2000 Mfr: Semtech Corporation Base Product Number: SX1272

Win Source Part Number: 1236084-SX1272LM1CEP
Category: RF/IF and RFID>RF Receiver, Transmitter, and Transceiver Finished Units
Package: Box
Standard Package: 1
Frequency: 860MHz ~ 1.02GHz
Function: Transceiver
Interface: SPI
Power - Output: 20dBm
Sensitivity: -137dBm
Data Rate (Max): 300kbps
Voltage - Supply: 1.8V ~ 3.7V
ECCN: 5A991B4
Fake Threat In the Open Market: 76 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8525.60.2000
Mfr: Semtech Corporation
Base Product Number: SX1272

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 1236084-SX1272LM1CEP
Product Name RF/IF and RFID - RF Receiver, Transmitter, and Transceiver Finished Units
RFID Product Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

5315TC Series RFID Transponder Coils for Harsh Environments - 5315TC-105 5315TC-105XGLD - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
LEGIC Smartcard ICs for DESFire MIFARE - CTC4096-MM410 - LEGIC Identsystems
Specs
Memory 8016 to 23872 bits
Reading Speed 424 kbps
Detection Range 10.00 to 70.00 cm (3.94 to 27.56 inch)
View Details
AS3955 NFC Interface Tag.  NFC to SPI/I2C interface NFC Forum Compliant Dynamic Tag - AS3955 - ams
Specs
RFID Product Tag / Transponder
Frequency 1.36E7 Hz
Memory 2 to 4 bits
View Details