Semtech Corp. RF Transceiver ICs - SX1272IMLTRT SX1272IMLTRT

Description
Manufacturer: Semtech Corporation Win Source Part Number: 1262750-SX1272IMLTRT Packaging: Reel - TR Type: TxRx Only Operating Temperature Range: -40°C ~ 85°C Package: 28-VQFN Exposed Pad Frequency: 860MHz ~ 1.02GHz Operating Supply Voltage: 1.8 V ~ 3.7 V Protocol: LoRa Power - Output: 20dBm Sensitivity: -137dBm Current - Receiving: 10.5mA ~ 11.2mA RF Family/Standard: 802.15.4 Modulation: FHSS, FSK, OFDM, O-QPSK Serial Interfaces: SPI GPIO: 6 Current - Transmitting: 18mA ~ 125mA Family Name: SX1272 Categories: RF/IF and RFID Manufacturer Homepage: www.semtech.com Data Rate (Maximum): 300kbps Alternative Parts (Cross-Reference): Si4461-C2A-GM; SI4463-B1B-FMR; Si4467-A2A-IM; Introduction Date: June 01, 2013 ECCN: 5A991.b Country of Origin: Malaysia Estimated EOL Date: 2023 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs
Request a Quote Datasheet
Description
Manufacturer: Semtech Corporation Win Source Part Number: 1262750-SX1272IMLTRT Packaging: Reel - TR Type: TxRx Only Operating Temperature Range: -40°C ~ 85°C Package: 28-VQFN Exposed Pad Frequency: 860MHz ~ 1.02GHz Operating Supply Voltage: 1.8 V ~ 3.7 V Protocol: LoRa Power - Output: 20dBm Sensitivity: -137dBm Current - Receiving: 10.5mA ~ 11.2mA RF Family/Standard: 802.15.4 Modulation: FHSS, FSK, OFDM, O-QPSK Serial Interfaces: SPI GPIO: 6 Current - Transmitting: 18mA ~ 125mA Family Name: SX1272 Categories: RF/IF and RFID Manufacturer Homepage: www.semtech.com Data Rate (Maximum): 300kbps Alternative Parts (Cross-Reference): Si4461-C2A-GM; SI4463-B1B-FMR; Si4467-A2A-IM; Introduction Date: June 01, 2013 ECCN: 5A991.b Country of Origin: Malaysia Estimated EOL Date: 2023 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver ICs - SX1272IMLTRT - 1262750-SX1272IMLTRT - Win Source Electronics
Laguna Hills, CA, United States
RF Transceiver ICs - SX1272IMLTRT
1262750-SX1272IMLTRT
RF Transceiver ICs - SX1272IMLTRT 1262750-SX1272IMLTRT
Manufacturer: Semtech Corporation Win Source Part Number: 1262750-SX1272IMLTRT Packaging: Reel - TR Type: TxRx Only Operating Temperature Range: -40°C ~ 85°C Package: 28-VQFN Exposed Pad Frequency: 860MHz ~ 1.02GHz Operating Supply Voltage: 1.8 V ~ 3.7 V Protocol: LoRa Power - Output: 20dBm Sensitivity: -137dBm Current - Receiving: 10.5mA ~ 11.2mA RF Family/Standard: 802.15.4 Modulation: FHSS, FSK, OFDM, O-QPSK Serial Interfaces: SPI GPIO: 6 Current - Transmitting: 18mA ~ 125mA Family Name: SX1272 Categories: RF/IF and RFID Manufacturer Homepage: www.semtech.com Data Rate (Maximum): 300kbps Alternative Parts (Cross-Reference): Si4461-C2A-GM; SI4463-B1B-FMR; Si4467-A2A-IM; Introduction Date: June 01, 2013 ECCN: 5A991.b Country of Origin: Malaysia Estimated EOL Date: 2023 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs

Manufacturer: Semtech Corporation
Win Source Part Number: 1262750-SX1272IMLTRT
Packaging: Reel - TR
Type: TxRx Only
Operating Temperature Range: -40°C ~ 85°C
Package: 28-VQFN Exposed Pad
Frequency: 860MHz ~ 1.02GHz
Operating Supply Voltage: 1.8 V ~ 3.7 V
Protocol: LoRa
Power - Output: 20dBm
Sensitivity: -137dBm
Current - Receiving: 10.5mA ~ 11.2mA
RF Family/Standard: 802.15.4
Modulation: FHSS, FSK, OFDM, O-QPSK
Serial Interfaces: SPI
GPIO: 6
Current - Transmitting: 18mA ~ 125mA
Family Name: SX1272
Categories: RF/IF and RFID
Manufacturer Homepage: www.semtech.com
Data Rate (Maximum): 300kbps
Alternative Parts (Cross-Reference): Si4461-C2A-GM; SI4463-B1B-FMR; Si4467-A2A-IM;
Introduction Date: June 01, 2013
ECCN: 5A991.b
Country of Origin: Malaysia
Estimated EOL Date: 2023
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 1262750-SX1272IMLTRT
Product Name RF Transceiver ICs - SX1272IMLTRT
RFID Product Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

RF/IF and RFID - 123318-AS3910-BQFT-100 - Win Source Electronics
Specs
Frequency 1.36E7 Hz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
LEGIC Smartcard ICs for DESFire MIFARE - ATC4096-MP312 - LEGIC Identsystems
Specs
Frequency 13.56 Hz
Memory 26624 to 32768 bits
Reading Speed 3392 kbps
View Details