Semtech Corp. RF/IF and RFID - RF Transceiver ICs SX1262MB2CAS

Description
Win Source Part Number: 1235847-SX1262MB2CAS Category: RF/IF and RFID>RF Transceiver ICs Series: LoRa™ Type: TxRx + MCU Package: Bulk Standard Package: 1 Mounting: SMD (SMT) Frequency: 150MHz ~ 960MHz Protocol: LoRaWAN Power - Output: 22dBm Sensitivity: -148dBm Data Rate (Max): 300kbps Current - Receiving: 4.2mA ~ 10.1mA RF Family/Standard: General ISM < 1GHz Modulation: FSK, GFSK Serial Interfaces: SPI Current - Transmitting: 32mA ~ 118mA Voltage - Supply: 1.8V ~ 3.7V Package / Case: 24-VFQFN Exposed Pad Supplier Device Package: 24-QFN (4x4) Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Semtech Corporation Base Product Number: SX1262
Request a Quote Datasheet
Description
Win Source Part Number: 1235847-SX1262MB2CAS Category: RF/IF and RFID>RF Transceiver ICs Series: LoRa™ Type: TxRx + MCU Package: Bulk Standard Package: 1 Mounting: SMD (SMT) Frequency: 150MHz ~ 960MHz Protocol: LoRaWAN Power - Output: 22dBm Sensitivity: -148dBm Data Rate (Max): 300kbps Current - Receiving: 4.2mA ~ 10.1mA RF Family/Standard: General ISM < 1GHz Modulation: FSK, GFSK Serial Interfaces: SPI Current - Transmitting: 32mA ~ 118mA Voltage - Supply: 1.8V ~ 3.7V Package / Case: 24-VFQFN Exposed Pad Supplier Device Package: 24-QFN (4x4) Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Semtech Corporation Base Product Number: SX1262
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF/IF and RFID - RF Transceiver ICs - 1235847-SX1262MB2CAS - Win Source Electronics
Laguna Hills, CA, United States
RF/IF and RFID - RF Transceiver ICs
1235847-SX1262MB2CAS
RF/IF and RFID - RF Transceiver ICs 1235847-SX1262MB2CAS
Win Source Part Number: 1235847-SX1262MB2CAS Category: RF/IF and RFID>RF Transceiver ICs Series: LoRa™ Type: TxRx + MCU Package: Bulk Standard Package: 1 Mounting: SMD (SMT) Frequency: 150MHz ~ 960MHz Protocol: LoRaWAN Power - Output: 22dBm Sensitivity: -148dBm Data Rate (Max): 300kbps Current - Receiving: 4.2mA ~ 10.1mA RF Family/Standard: General ISM < 1GHz Modulation: FSK, GFSK Serial Interfaces: SPI Current - Transmitting: 32mA ~ 118mA Voltage - Supply: 1.8V ~ 3.7V Package / Case: 24-VFQFN Exposed Pad Supplier Device Package: 24-QFN (4x4) Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Semtech Corporation Base Product Number: SX1262

Win Source Part Number: 1235847-SX1262MB2CAS
Category: RF/IF and RFID>RF Transceiver ICs
Series: LoRa™
Type: TxRx + MCU
Package: Bulk
Standard Package: 1
Mounting: SMD (SMT)
Frequency: 150MHz ~ 960MHz
Protocol: LoRaWAN
Power - Output: 22dBm
Sensitivity: -148dBm
Data Rate (Max): 300kbps
Current - Receiving: 4.2mA ~ 10.1mA
RF Family/Standard: General ISM < 1GHz
Modulation: FSK, GFSK
Serial Interfaces: SPI
Current - Transmitting: 32mA ~ 118mA
Voltage - Supply: 1.8V ~ 3.7V
Package / Case: 24-VFQFN Exposed Pad
Supplier Device Package: 24-QFN (4x4)
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 49 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: Semtech Corporation
Base Product Number: SX1262

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Transceivers
Product Number 1235847-SX1262MB2CAS
Product Name RF/IF and RFID - RF Transceiver ICs
Package Type Surface Mount; SMD (SMT)
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
Operating Frequency 150 to 960 MHz
Unlock Full Specs
to access all available technical data

Similar Products

8 - 12 GHz 5 Watt Transmit / Receive Module - QPF5005 - Qorvo
Specs
Applications Military / Defense
Features RoHS
Operating Frequency 8000 to 12000 MHz
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
Analog - MTLT1281QD - Micross Components, Inc.
Micross Components, Inc.
View Details