Semtech Corp. RF Transceiver ICs - SX1257IWLTRT SX1257IWLTRT

Description
Manufacturer: Semtech Corporation Win Source Part Number: 803084-SX1257IWLTRT Packaging: Reel Type: TxRx Only Mounting Style: SMD Frequency: 862Mhz ~ 1.02GHz Power - Output: 8dBm Current - Receiving: 20mA RF Family/Standard: 802.15.4 Modulation: FHSS, FSK, OFDM, O-QPSK Serial Interfaces: SPI GPIO: 4 Current - Transmitting: 58mA Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 32-WFQFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 2 (1 Year) Supply Voltage (V): 2.7V ~ 3.6V
Request a Quote Datasheet
Description
Manufacturer: Semtech Corporation Win Source Part Number: 803084-SX1257IWLTRT Packaging: Reel Type: TxRx Only Mounting Style: SMD Frequency: 862Mhz ~ 1.02GHz Power - Output: 8dBm Current - Receiving: 20mA RF Family/Standard: 802.15.4 Modulation: FHSS, FSK, OFDM, O-QPSK Serial Interfaces: SPI GPIO: 4 Current - Transmitting: 58mA Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 32-WFQFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 2 (1 Year) Supply Voltage (V): 2.7V ~ 3.6V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver ICs - SX1257IWLTRT - 803084-SX1257IWLTRT - Win Source Electronics
Laguna Hills, CA, United States
RF Transceiver ICs - SX1257IWLTRT
803084-SX1257IWLTRT
RF Transceiver ICs - SX1257IWLTRT 803084-SX1257IWLTRT
Manufacturer: Semtech Corporation Win Source Part Number: 803084-SX1257IWLTRT Packaging: Reel Type: TxRx Only Mounting Style: SMD Frequency: 862Mhz ~ 1.02GHz Power - Output: 8dBm Current - Receiving: 20mA RF Family/Standard: 802.15.4 Modulation: FHSS, FSK, OFDM, O-QPSK Serial Interfaces: SPI GPIO: 4 Current - Transmitting: 58mA Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 32-WFQFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 2 (1 Year) Supply Voltage (V): 2.7V ~ 3.6V

Manufacturer: Semtech Corporation
Win Source Part Number: 803084-SX1257IWLTRT
Packaging: Reel
Type: TxRx Only
Mounting Style: SMD
Frequency: 862Mhz ~ 1.02GHz
Power - Output: 8dBm
Current - Receiving: 20mA
RF Family/Standard: 802.15.4
Modulation: FHSS, FSK, OFDM, O-QPSK
Serial Interfaces: SPI
GPIO: 4
Current - Transmitting: 58mA
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 32-WFQFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 3,000
MSL Level: 2 (1 Year)
Supply Voltage (V): 2.7V ~ 3.6V

Buy Now
Low Power Digital I And Q Rf Multi-Phy Mode Analog Front End Rohs Compliant Semtech - 23AH8946 - Newark, An Avnet Company
Chicago, IL, United States
Low Power Digital I And Q Rf Multi-Phy Mode Analog Front End Rohs Compliant Semtech
23AH8946
Low Power Digital I And Q Rf Multi-Phy Mode Analog Front End Rohs Compliant Semtech 23AH8946
LOW POWER DIGITAL I AND Q RF MULTI-PHY MODE ANALOG FRONT END ROHS COMPLIANT: YES

LOW POWER DIGITAL I AND Q RF MULTI-PHY MODE ANALOG FRONT END ROHS COMPLIANT: YES

Supplier's Site Datasheet
RF and Wireless - RF Transceiver ICs - SX1257IWLTRT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Transceiver ICs
SX1257IWLTRT
RF and Wireless - RF Transceiver ICs SX1257IWLTRT
IC RF TXRX 802.15.4 32WFQFN

IC RF TXRX 802.15.4 32WFQFN

Supplier's Site

Technical Specifications

  Win Source Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category RF Transceivers RF Transceivers RF Transceivers
Product Number 803084-SX1257IWLTRT 23AH8946 SX1257IWLTRT
Product Name RF Transceiver ICs - SX1257IWLTRT Low Power Digital I And Q Rf Multi-Phy Mode Analog Front End Rohs Compliant Semtech RF and Wireless - RF Transceiver ICs
Package Type Surface Mount
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F) -40.0 to 85.0 C (-40.0 to 185.0 F)
Operating Frequency 862 to 1020 MHz ? to 1020 MHz
Output Power 8 dBm 8 dBm
Unlock Full Specs
to access all available technical data

Similar Products

 - 55118J/B - Rochester Electronics
Rochester Electronics
Specs
Package Type Surface Mount
View Details
Analog - MTLT1280QD - Micross Components, Inc.
Micross Components, Inc.
View Details
6.5 & 8.0 GHz Ultra-Wideband (UWB) Transceiver IC with 2 Antenna Ports - DW3120 - Qorvo
Specs
Package Type WLCSP
Features RoHS
Data Rate 850 to 6800 kbps
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details