Semtech Corp. Development Boards, Kits, Programmers - RF Evaluation and Development Kits, Boards SX1257-57SKA868

Description
Win Source Part Number: 1283511-SX1257-57SKA 868 Category: Development Boards, Kits, Programmers>RF Evaluation and Development Kits, Boards Type: Transceiver Package: Bulk For Use With/Related Products: SX1257 Standard Package: 1 Frequency: 862MHz ~ 960MHz Supplied Contents: Board(s) ECCN: EAR99 Fake Threat In the Open Market: 46 pct. HTSUS: 8473.30.1180 Mfr: Semtech Corporation Base Product Number: SX125 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1283511-SX1257-57SKA 868 Category: Development Boards, Kits, Programmers>RF Evaluation and Development Kits, Boards Type: Transceiver Package: Bulk For Use With/Related Products: SX1257 Standard Package: 1 Frequency: 862MHz ~ 960MHz Supplied Contents: Board(s) ECCN: EAR99 Fake Threat In the Open Market: 46 pct. HTSUS: 8473.30.1180 Mfr: Semtech Corporation Base Product Number: SX125 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Development Boards, Kits, Programmers - RF Evaluation and Development Kits, Boards - 1283511-SX1257-57SKA868 - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - RF Evaluation and Development Kits, Boards
1283511-SX1257-57SKA868
Development Boards, Kits, Programmers - RF Evaluation and Development Kits, Boards 1283511-SX1257-57SKA868
Win Source Part Number: 1283511-SX1257-57SKA 868 Category: Development Boards, Kits, Programmers>RF Evaluation and Development Kits, Boards Type: Transceiver Package: Bulk For Use With/Related Products: SX1257 Standard Package: 1 Frequency: 862MHz ~ 960MHz Supplied Contents: Board(s) ECCN: EAR99 Fake Threat In the Open Market: 46 pct. HTSUS: 8473.30.1180 Mfr: Semtech Corporation Base Product Number: SX125 Product Status: Obsolete

Win Source Part Number: 1283511-SX1257-57SKA868
Category: Development Boards, Kits, Programmers>RF Evaluation and Development Kits, Boards
Type: Transceiver
Package: Bulk
For Use With/Related Products: SX1257
Standard Package: 1
Frequency: 862MHz ~ 960MHz
Supplied Contents: Board(s)
ECCN: EAR99
Fake Threat In the Open Market: 46 pct.
HTSUS: 8473.30.1180
Mfr: Semtech Corporation
Base Product Number: SX125
Product Status: Obsolete

Buy Now Datasheet
Sheung Wan, Hong Kong
RF Development Tools
SX1257-57SKA868
RF Development Tools SX1257-57SKA868
RF Development Tools SX1257 868MHZ EVK

RF Development Tools SX1257 868MHZ EVK

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category Electronic Development Boards Electronic Development Boards
Product Number 1283511-SX1257-57SKA868 SX1257-57SKA868
Product Name Development Boards, Kits, Programmers - RF Evaluation and Development Kits, Boards RF Development Tools
Category Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

Matrix Boards - 1102494 - RS Components, Ltd.
RS Components, Ltd.
Specs
Category Developement Board
View Details
TB,LHY-84+,MC1630-1,50 OHM - TB-1064+ - Mini-Circuits
Specs
Category Developement Board
View Details
Development Boards, Kits, Programmers - Programmers, Emulators, and Debuggers - CY3649 - Acme Chip Technology Co., Limited
Specs
Category Developement Board
Development Tool Circuit Emulator; Debugger / Debug Probe
View Details
2 suppliers