Semtech Corp. RF Transceiver ICs - SX1255IWLTRT SX1255IWLTRT

Description
Manufacturer: Semtech Corporation Win Source Part Number: 803129-SX1255IWLTRT Packaging: Reel Type: TxRx Only Mounting Style: SMD Frequency: 400MHz ~ 510MHz Power - Output: 7dbm Current - Receiving: 18mA RF Family/Standard: 802.15.4 Modulation: FHSS, FSK, OFDM, O-QPSK Serial Interfaces: I2S, SPI GPIO: 4 Current - Transmitting: 60mA Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 32-WFQFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 2 (1 Year) Supply Voltage (V): 2.7V ~ 3.6V
Request a Quote
Description
Manufacturer: Semtech Corporation Win Source Part Number: 803129-SX1255IWLTRT Packaging: Reel Type: TxRx Only Mounting Style: SMD Frequency: 400MHz ~ 510MHz Power - Output: 7dbm Current - Receiving: 18mA RF Family/Standard: 802.15.4 Modulation: FHSS, FSK, OFDM, O-QPSK Serial Interfaces: I2S, SPI GPIO: 4 Current - Transmitting: 60mA Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 32-WFQFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 2 (1 Year) Supply Voltage (V): 2.7V ~ 3.6V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver ICs - SX1255IWLTRT - 803129-SX1255IWLTRT - Win Source Electronics
Laguna Hills, CA, United States
RF Transceiver ICs - SX1255IWLTRT
803129-SX1255IWLTRT
RF Transceiver ICs - SX1255IWLTRT 803129-SX1255IWLTRT
Manufacturer: Semtech Corporation Win Source Part Number: 803129-SX1255IWLTRT Packaging: Reel Type: TxRx Only Mounting Style: SMD Frequency: 400MHz ~ 510MHz Power - Output: 7dbm Current - Receiving: 18mA RF Family/Standard: 802.15.4 Modulation: FHSS, FSK, OFDM, O-QPSK Serial Interfaces: I2S, SPI GPIO: 4 Current - Transmitting: 60mA Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 32-WFQFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 2 (1 Year) Supply Voltage (V): 2.7V ~ 3.6V

Manufacturer: Semtech Corporation
Win Source Part Number: 803129-SX1255IWLTRT
Packaging: Reel
Type: TxRx Only
Mounting Style: SMD
Frequency: 400MHz ~ 510MHz
Power - Output: 7dbm
Current - Receiving: 18mA
RF Family/Standard: 802.15.4
Modulation: FHSS, FSK, OFDM, O-QPSK
Serial Interfaces: I2S, SPI
GPIO: 4
Current - Transmitting: 60mA
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 32-WFQFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 3,000
MSL Level: 2 (1 Year)
Supply Voltage (V): 2.7V ~ 3.6V

Buy Now
RF and Wireless - RF Transceiver ICs - SX1255IWLTRT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Transceiver ICs
SX1255IWLTRT
RF and Wireless - RF Transceiver ICs SX1255IWLTRT
IC RF TXRX 802.15.4 32WFQFN

IC RF TXRX 802.15.4 32WFQFN

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category RF Transceivers RF Transceivers
Product Number 803129-SX1255IWLTRT SX1255IWLTRT
Product Name RF Transceiver ICs - SX1255IWLTRT RF and Wireless - RF Transceiver ICs
Package Type Surface Mount
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F) -40.0 to 85.0 C (-40.0 to 185.0 F)
Operating Frequency 400 to 510 MHz 400 to 510 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
6.5 & 8.0 GHz Ultra-Wideband (UWB) Transceiver IC with 1 Antenna Port - DW3110 - Qorvo
Specs
Package Type WLCSP
Features RoHS
Data Rate 850 to 6800 kbps
View Details
Analog - MTLT1281QD - Micross Components, Inc.
Micross Components, Inc.
View Details
 - 74ACTQ16245SSC-G - Rochester Electronics
Rochester Electronics
Specs
Package Type Surface Mount
Features RoHS
View Details