Semtech Corp. Development Boards, Kits, Programmers - RF Evaluation and Development Kits, Boards SX1255-55SKA433

Description
Win Source Part Number: 1283513-SX1255-55SKA 433 Category: Development Boards, Kits, Programmers>RF Evaluation and Development Kits, Boards Type: Transceiver Package: Bulk For Use With/Related Products: SX1255 Standard Package: 1 Frequency: 400MHz ~ 510MHz Supplied Contents: Board(s) ECCN: EAR99 Fake Threat In the Open Market: 55 pct. HTSUS: 8473.30.1180 Mfr: Semtech Corporation Base Product Number: SX125 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1283513-SX1255-55SKA 433 Category: Development Boards, Kits, Programmers>RF Evaluation and Development Kits, Boards Type: Transceiver Package: Bulk For Use With/Related Products: SX1255 Standard Package: 1 Frequency: 400MHz ~ 510MHz Supplied Contents: Board(s) ECCN: EAR99 Fake Threat In the Open Market: 55 pct. HTSUS: 8473.30.1180 Mfr: Semtech Corporation Base Product Number: SX125 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Development Boards, Kits, Programmers - RF Evaluation and Development Kits, Boards - 1283513-SX1255-55SKA433 - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - RF Evaluation and Development Kits, Boards
1283513-SX1255-55SKA433
Development Boards, Kits, Programmers - RF Evaluation and Development Kits, Boards 1283513-SX1255-55SKA433
Win Source Part Number: 1283513-SX1255-55SKA 433 Category: Development Boards, Kits, Programmers>RF Evaluation and Development Kits, Boards Type: Transceiver Package: Bulk For Use With/Related Products: SX1255 Standard Package: 1 Frequency: 400MHz ~ 510MHz Supplied Contents: Board(s) ECCN: EAR99 Fake Threat In the Open Market: 55 pct. HTSUS: 8473.30.1180 Mfr: Semtech Corporation Base Product Number: SX125 Product Status: Obsolete

Win Source Part Number: 1283513-SX1255-55SKA433
Category: Development Boards, Kits, Programmers>RF Evaluation and Development Kits, Boards
Type: Transceiver
Package: Bulk
For Use With/Related Products: SX1255
Standard Package: 1
Frequency: 400MHz ~ 510MHz
Supplied Contents: Board(s)
ECCN: EAR99
Fake Threat In the Open Market: 55 pct.
HTSUS: 8473.30.1180
Mfr: Semtech Corporation
Base Product Number: SX125
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electronic Development Boards
Product Number 1283513-SX1255-55SKA433
Product Name Development Boards, Kits, Programmers - RF Evaluation and Development Kits, Boards
Category Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

HMI Development Tools - 1743244 - RS Components, Ltd.
Specs
Category Development Suite / Kit
View Details
RF, RFID, Wireless Evaluation Boards - 343-AEK-W63-MSA-TH1-ND - DigiKey
Specs
Supported System Antenna
View Details
2 suppliers
Evaluation Boards - BLOCKCHAIN 10 CARDS - Infineon Technologies AG
Specs
Category Developement Board
Supported System blockchain applications ; government identification
Host Interface ISO/IEC 14443
View Details