Semtech Corp. Development Boards, Kits, Programmers - RF Evaluation and Development Kits, Boards SX1240SKA868

Description
Win Source Part Number: 1283520-SX1240SKA868 Category: Development Boards, Kits, Programmers>RF Evaluation and Development Kits, Boards Type: Transmitter Package: Box For Use With/Related Products: SX1240 Standard Package: 1 Frequency: 868MHz Supplied Contents: Board(s), Cable(s) ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: 1 (Unlimited) HTSUS: 8473.30.1180 Mfr: Semtech Corporation Base Product Number: SX124 Product Status: Obsolete RoHS Status: Not applicable
Request a Quote Datasheet
Description
Win Source Part Number: 1283520-SX1240SKA868 Category: Development Boards, Kits, Programmers>RF Evaluation and Development Kits, Boards Type: Transmitter Package: Box For Use With/Related Products: SX1240 Standard Package: 1 Frequency: 868MHz Supplied Contents: Board(s), Cable(s) ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: 1 (Unlimited) HTSUS: 8473.30.1180 Mfr: Semtech Corporation Base Product Number: SX124 Product Status: Obsolete RoHS Status: Not applicable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Development Boards, Kits, Programmers - RF Evaluation and Development Kits, Boards - 1283520-SX1240SKA868 - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - RF Evaluation and Development Kits, Boards
1283520-SX1240SKA868
Development Boards, Kits, Programmers - RF Evaluation and Development Kits, Boards 1283520-SX1240SKA868
Win Source Part Number: 1283520-SX1240SKA868 Category: Development Boards, Kits, Programmers>RF Evaluation and Development Kits, Boards Type: Transmitter Package: Box For Use With/Related Products: SX1240 Standard Package: 1 Frequency: 868MHz Supplied Contents: Board(s), Cable(s) ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: 1 (Unlimited) HTSUS: 8473.30.1180 Mfr: Semtech Corporation Base Product Number: SX124 Product Status: Obsolete RoHS Status: Not applicable

Win Source Part Number: 1283520-SX1240SKA868
Category: Development Boards, Kits, Programmers>RF Evaluation and Development Kits, Boards
Type: Transmitter
Package: Box
For Use With/Related Products: SX1240
Standard Package: 1
Frequency: 868MHz
Supplied Contents: Board(s), Cable(s)
ECCN: EAR99
Fake Threat In the Open Market: 61 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8473.30.1180
Mfr: Semtech Corporation
Base Product Number: SX124
Product Status: Obsolete
RoHS Status: Not applicable

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electronic Development Boards
Product Number 1283520-SX1240SKA868
Product Name Development Boards, Kits, Programmers - RF Evaluation and Development Kits, Boards
Category Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

Driver Circuit Board DCB.S3.175 - DCB.S3.175 - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Category Developement Board
View Details
2 suppliers
TB,JSW2-63DR+,99-01-1818,50OHM - TB-725+ - Mini-Circuits
Specs
Category Developement Board
View Details
Sensor Development Tools - 2576781 - RS Components, Ltd.
Specs
Category Development Suite / Kit
View Details