Semtech Corp. RF Transceiver ICs - SX1235IMLTRT SX1235IMLTRT

Description
Manufacturer: Semtech Corporation Win Source Part Number: 935737-SX1235IMLTRT Operating Temperature Range: -40°C ~ 85°C Features: IC RF TxRx Only General ISM < 1GHz - 862Mhz ~ 1.02GHz 24-VQFN Exposed Pad Package: Reel - TR Package: 24-VQFN Exposed Pad Mounting: Surface Mount Part Status: Obsolete Family Name: SX123 Categories: RF/IF and RFID Case / Package: 24-QFN (5x5) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Other Part Number: SX1235IMLTRTCT, SX1235IMLTRTDKR, SX1235IMLTRTTR, SX1235IMLTRT-ND
Request a Quote Datasheet
Description
Manufacturer: Semtech Corporation Win Source Part Number: 935737-SX1235IMLTRT Operating Temperature Range: -40°C ~ 85°C Features: IC RF TxRx Only General ISM < 1GHz - 862Mhz ~ 1.02GHz 24-VQFN Exposed Pad Package: Reel - TR Package: 24-VQFN Exposed Pad Mounting: Surface Mount Part Status: Obsolete Family Name: SX123 Categories: RF/IF and RFID Case / Package: 24-QFN (5x5) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Other Part Number: SX1235IMLTRTCT, SX1235IMLTRTDKR, SX1235IMLTRTTR, SX1235IMLTRT-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver ICs - SX1235IMLTRT - 935737-SX1235IMLTRT - Win Source Electronics
Laguna Hills, CA, United States
RF Transceiver ICs - SX1235IMLTRT
935737-SX1235IMLTRT
RF Transceiver ICs - SX1235IMLTRT 935737-SX1235IMLTRT
Manufacturer: Semtech Corporation Win Source Part Number: 935737-SX1235IMLTRT Operating Temperature Range: -40°C ~ 85°C Features: IC RF TxRx Only General ISM < 1GHz - 862Mhz ~ 1.02GHz 24-VQFN Exposed Pad Package: Reel - TR Package: 24-VQFN Exposed Pad Mounting: Surface Mount Part Status: Obsolete Family Name: SX123 Categories: RF/IF and RFID Case / Package: 24-QFN (5x5) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Other Part Number: SX1235IMLTRTCT, SX1235IMLTRTDKR, SX1235IMLTRTTR, SX1235IMLTRT-ND

Manufacturer: Semtech Corporation
Win Source Part Number: 935737-SX1235IMLTRT
Operating Temperature Range: -40°C ~ 85°C
Features: IC RF TxRx Only General ISM < 1GHz - 862Mhz ~ 1.02GHz 24-VQFN Exposed Pad
Package: Reel - TR
Package: 24-VQFN Exposed Pad
Mounting: Surface Mount
Part Status: Obsolete
Family Name: SX123
Categories: RF/IF and RFID
Case / Package: 24-QFN (5x5)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Other Part Number: SX1235IMLTRTCT, SX1235IMLTRTDKR, SX1235IMLTRTTR, SX1235IMLTRT-ND

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 935737-SX1235IMLTRT
Product Name RF Transceiver ICs - SX1235IMLTRT
RFID Product Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

4308RV Series High Temperature RFID Transponder Coils - 4308RV-495 4308RV-495XJLD , 4308RV-495XGLD - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
LEGIC Smartcard ICs for DESFire MIFARE - ATC1024-MV110 - LEGIC Identsystems
Specs
Frequency 1.36E7 Hz
Memory 7552 bits
Reading Speed 26.48 kbps
View Details
RF/IF and RFID - RFID Transponders, Tags - 1200185-AS3956-ATDM-I3 - Win Source Electronics
Specs
RFID Product Tag / Transponder
Frequency 1.36E7 Hz
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details