Semtech Corp. RF Transceiver ICs - SX1233IMLTRT SX1233IMLTRT

Description
Manufacturer: Semtech Corporation Win Source Part Number: 1104168-SX1233IMLTRT Packaging: Reel - TR Type: TxRx Only Frequency: 290MHz to 340MHz, 424MHz to 510MHz, 862MHz to 1.02GHz Power - Output: 17dBm Sensitivity: -120dBm Data Rate (Max): 600kbps Current - Receiving: 16mA to 17mA RF Family/Standard: General ISM Modulation: FSK, GFSK, GMSK, MSK, OOK Serial Interfaces: SPI GPIO: 6 Current - Transmitting: 16mA to 95mA Categories: RF/IF and RFID Status: Active Temperature Range - Operating: -40°C to 85°C Dimension: 24-VQFN Exposed Pad Supply Voltage - Operating: 1.8 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Semtech Corporation Win Source Part Number: 1104168-SX1233IMLTRT Packaging: Reel - TR Type: TxRx Only Frequency: 290MHz to 340MHz, 424MHz to 510MHz, 862MHz to 1.02GHz Power - Output: 17dBm Sensitivity: -120dBm Data Rate (Max): 600kbps Current - Receiving: 16mA to 17mA RF Family/Standard: General ISM Modulation: FSK, GFSK, GMSK, MSK, OOK Serial Interfaces: SPI GPIO: 6 Current - Transmitting: 16mA to 95mA Categories: RF/IF and RFID Status: Active Temperature Range - Operating: -40°C to 85°C Dimension: 24-VQFN Exposed Pad Supply Voltage - Operating: 1.8 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver ICs - SX1233IMLTRT - 1104168-SX1233IMLTRT - Win Source Electronics
Laguna Hills, CA, United States
RF Transceiver ICs - SX1233IMLTRT
1104168-SX1233IMLTRT
RF Transceiver ICs - SX1233IMLTRT 1104168-SX1233IMLTRT
Manufacturer: Semtech Corporation Win Source Part Number: 1104168-SX1233IMLTRT Packaging: Reel - TR Type: TxRx Only Frequency: 290MHz to 340MHz, 424MHz to 510MHz, 862MHz to 1.02GHz Power - Output: 17dBm Sensitivity: -120dBm Data Rate (Max): 600kbps Current - Receiving: 16mA to 17mA RF Family/Standard: General ISM Modulation: FSK, GFSK, GMSK, MSK, OOK Serial Interfaces: SPI GPIO: 6 Current - Transmitting: 16mA to 95mA Categories: RF/IF and RFID Status: Active Temperature Range - Operating: -40°C to 85°C Dimension: 24-VQFN Exposed Pad Supply Voltage - Operating: 1.8 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance

Manufacturer: Semtech Corporation
Win Source Part Number: 1104168-SX1233IMLTRT
Packaging: Reel - TR
Type: TxRx Only
Frequency: 290MHz to 340MHz, 424MHz to 510MHz, 862MHz to 1.02GHz
Power - Output: 17dBm
Sensitivity: -120dBm
Data Rate (Max): 600kbps
Current - Receiving: 16mA to 17mA
RF Family/Standard: General ISM
Modulation: FSK, GFSK, GMSK, MSK, OOK
Serial Interfaces: SPI
GPIO: 6
Current - Transmitting: 16mA to 95mA
Categories: RF/IF and RFID
Status: Active
Temperature Range - Operating: -40°C to 85°C
Dimension: 24-VQFN Exposed Pad
Supply Voltage - Operating: 1.8 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
RF and Wireless - RF Transceiver ICs - SX1233IMLTRT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Transceiver ICs
SX1233IMLTRT
RF and Wireless - RF Transceiver ICs SX1233IMLTRT
IC RF TXRX ISM<1GHZ>

IC RF TXRX ISM<1GHZ>

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category RF Transceivers RF Transceivers
Product Number 1104168-SX1233IMLTRT SX1233IMLTRT
Product Name RF Transceiver ICs - SX1233IMLTRT RF and Wireless - RF Transceiver ICs
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F) -40.0 to 85.0 C (-40.0 to 185.0 F)
Operating Frequency 290 to 1020 MHz 290 to 1020 MHz
Sensitivity -120 dBm -120 dBm
Output Power 17 dBm 17 dBm
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1280QD - Micross Components, Inc.
Micross Components, Inc.
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
8.5 - 10.5 GHz 2 Watt Transmit / Receive Module - QPF5002 - Qorvo
Specs
Applications Military / Defense
Features RoHS
Operating Frequency 8500 to 10500 MHz
View Details